Hitachi, Ltd. Embedded - Embedded - Microcontrollers - Application Specific - HA16107FP HA16107FP

Description
Manufacturer: Hitachi, Ltd Win Source Part Number: 1178475-HA16107FP Manufacturer Homepage: www.renesas.com/eng Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Hitachi, Ltd Win Source Part Number: 1178475-HA16107FP Manufacturer Homepage: www.renesas.com/eng Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Application Specific - HA16107FP - 1178475-HA16107FP - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - HA16107FP
1178475-HA16107FP
Embedded - Embedded - Microcontrollers - Application Specific - HA16107FP 1178475-HA16107FP
Manufacturer: Hitachi, Ltd Win Source Part Number: 1178475-HA16107FP Manufacturer Homepage: www.renesas.com/eng Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Hitachi, Ltd
Win Source Part Number: 1178475-HA16107FP
Manufacturer Homepage: www.renesas.com/eng
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now
2A 600kHz Embedded Microcontroller MCU - 769-HA16107FP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2A 600kHz Embedded Microcontroller MCU
769-HA16107FP
2A 600kHz Embedded Microcontroller MCU 769-HA16107FP
Switching Controller, Voltage-mode, 2A, 600kHz Switching Freq-Max, BIPolar, PDSO16, SOP-16 Product overview: HA16107FP from Hitachi is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 600kHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 2A, 600kHz, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-HA16107FP can be used for catalog matching and distributor lookup.

Switching Controller, Voltage-mode, 2A, 600kHz Switching Freq-Max, BIPolar, PDSO16, SOP-16 Product overview: HA16107FP from Hitachi is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 600kHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 2A, 600kHz, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-HA16107FP can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1178475-HA16107FP 769-HA16107FP
Product Name Embedded - Embedded - Microcontrollers - Application Specific - HA16107FP 2A 600kHz Embedded Microcontroller MCU
Pin Count 16
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7034BCPZ - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
CC430F5147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5147IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - 428482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - C164SL6RMCAKXUMA3 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers