Hitachi High Technologies America, Inc. Transmission Electron Microscopes (TEM) Cs-Corrected FE-STEM HD-2700

Description
The HD-2700 is an 80-200 kV field-emission-gun scanning transmission electron microscope (STEM) with secondary electron (SE) imaging capability. Bulk and surface structures of a specimen can be imaged simultaneously. With the option for a probe-forming aberration corrector, ultra-high resolution can be achieved for both STEM and SE imaging. The Hitachi corrector minimizes the user's effort in doing aberration correction. Large solid-angle EDS* and atomic-spatial-resol ution EDS* and EELS spectrum imaging* are enabled. Image resolution 0.204 nm guaranteed (at a magnification of ×4,000,000) 0.136 nm guaranteed (HAADF-STEM image) 0.105 nm guaranteed (FFT)(at a magnification of ×7,000,000)(HR lens) Magnification ×100 - ×10,000,000 Accelerating voltage 200 kV, 120 kV *, 80 kV*
Description
The HD-2700 is an 80-200 kV field-emission-gun scanning transmission electron microscope (STEM) with secondary electron (SE) imaging capability. Bulk and surface structures of a specimen can be imaged simultaneously. With the option for a probe-forming aberration corrector, ultra-high resolution can be achieved for both STEM and SE imaging. The Hitachi corrector minimizes the user's effort in doing aberration correction. Large solid-angle EDS* and atomic-spatial-resol ution EDS* and EELS spectrum imaging* are enabled. Image resolution 0.204 nm guaranteed (at a magnification of ×4,000,000) 0.136 nm guaranteed (HAADF-STEM image) 0.105 nm guaranteed (FFT)(at a magnification of ×7,000,000)(HR lens) Magnification ×100 - ×10,000,000 Accelerating voltage 200 kV, 120 kV *, 80 kV*

Suppliers

Company
Product
Description
Supplier Links
Transmission Electron Microscopes (TEM) - Cs-Corrected FE-STEM HD-2700 - Hitachi High Technologies America, Inc.
Schaumburg, IL, USA
Transmission Electron Microscopes (TEM)
Cs-Corrected FE-STEM HD-2700
Transmission Electron Microscopes (TEM) Cs-Corrected FE-STEM HD-2700
The HD-2700 is an 80-200 kV field-emission-gun scanning transmission electron microscope (STEM) with secondary electron (SE) imaging capability. Bulk and surface structures of a specimen can be imaged simultaneously. With the option for a probe-forming aberration corrector, ultra-high resolution can be achieved for both STEM and SE imaging. The Hitachi corrector minimizes the user's effort in doing aberration correction. Large solid-angle EDS* and atomic-spatial-resol ution EDS* and EELS spectrum imaging* are enabled. Image resolution 0.204 nm guaranteed (at a magnification of ×4,000,000) 0.136 nm guaranteed (HAADF-STEM image) 0.105 nm guaranteed (FFT)(at a magnification of ×7,000,000)(HR lens) Magnification ×100 - ×10,000,000 Accelerating voltage 200 kV, 120 kV *, 80 kV*

The HD-2700 is an 80-200 kV field-emission-gun scanning transmission electron microscope (STEM) with secondary electron (SE) imaging capability. Bulk and surface structures of a specimen can be imaged simultaneously. With the option for a probe-forming aberration corrector, ultra-high resolution can be achieved for both STEM and SE imaging. The Hitachi corrector minimizes the user's effort in doing aberration correction. Large solid-angle EDS* and atomic-spatial-resolution EDS* and EELS spectrum imaging* are enabled.

Image resolution0.204 nm guaranteed (at a magnification of
×4,000,000)
0.136 nm guaranteed (HAADF-STEM image)
0.105 nm guaranteed (FFT)(at a magnification of
×7,000,000)(HR lens)
Magnification×100 - ×10,000,000
Accelerating voltage200 kV, 120 kV *, 80 kV*
Supplier's Site

Technical Specifications

  Hitachi High Technologies America, Inc.
Product Category Microscopes
Product Number Cs-Corrected FE-STEM HD-2700
Product Name Transmission Electron Microscopes (TEM)
Application Biological / Life Sciences; Medical / Forensic
Unlock Full Specs
to access all available technical data

Similar Products

Microscopes - 8882857 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Digital Display
Remote Interface Serial Interface; Special requirements such as modem, RF transmitter, etc.
Magnification 10 to 200 X
View Details
UV Inspection Microscope - PCE-MM 200UV - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Grade Handheld
Microscope Type Fluorescent
Features Digital Display; Fine Focus
View Details
JEM-ARM300F2 GRAND ARM™2 Atomic Resolution Analytical Microscope - JEM-ARM300F2 - JEOL USA, Inc.
Specs
Microscope Type Transmission Electron Microscope
Accelerating Voltage 80 to 300 kilovolts
View Details