Hitachi High Technologies America, Inc. Transmission Electron Microscopes (TEM) BF/DF STEM HT7710

Description
STEM imaging in the HT7700 is performed using Bright Field (BF) and annular Dark Field (DF) detectors. Contrast can be adjusted with push-button ease by choosing between diffraction-contrast or Z-contrast conditions. STEM imaging inherently reduces the impact of inelastically scattered electrons on image blur, allowing thicker samples to be imaged at low kV. Combining precision beam control of the STEM with EDX analysis enables simultaneous elemental mapping and imaging to see the elemental distribution. Resolution 1.5nm (BF-STEM, 100kV, defined by measuring the gap of sputtered gold particles) Detector BF-STEM DF-STEM (Option) Magnification x1,000~x800,000 (High Mag mode) x1,000~x100,000 (Normal mode) x100~x2,000 (Low Mag mode)
Description
STEM imaging in the HT7700 is performed using Bright Field (BF) and annular Dark Field (DF) detectors. Contrast can be adjusted with push-button ease by choosing between diffraction-contrast or Z-contrast conditions. STEM imaging inherently reduces the impact of inelastically scattered electrons on image blur, allowing thicker samples to be imaged at low kV. Combining precision beam control of the STEM with EDX analysis enables simultaneous elemental mapping and imaging to see the elemental distribution. Resolution 1.5nm (BF-STEM, 100kV, defined by measuring the gap of sputtered gold particles) Detector BF-STEM DF-STEM (Option) Magnification x1,000~x800,000 (High Mag mode) x1,000~x100,000 (Normal mode) x100~x2,000 (Low Mag mode)

Suppliers

Company
Product
Description
Supplier Links
Transmission Electron Microscopes (TEM) - BF/DF STEM HT7710 - Hitachi High Technologies America, Inc.
Schaumburg, IL, USA
Transmission Electron Microscopes (TEM)
BF/DF STEM HT7710
Transmission Electron Microscopes (TEM) BF/DF STEM HT7710
STEM imaging in the HT7700 is performed using Bright Field (BF) and annular Dark Field (DF) detectors. Contrast can be adjusted with push-button ease by choosing between diffraction-contrast or Z-contrast conditions. STEM imaging inherently reduces the impact of inelastically scattered electrons on image blur, allowing thicker samples to be imaged at low kV. Combining precision beam control of the STEM with EDX analysis enables simultaneous elemental mapping and imaging to see the elemental distribution. Resolution 1.5nm (BF-STEM, 100kV, defined by measuring the gap of sputtered gold particles) Detector BF-STEM DF-STEM (Option) Magnification x1,000~x800,000 (High Mag mode) x1,000~x100,000 (Normal mode) x100~x2,000 (Low Mag mode)

STEM imaging in the HT7700 is performed using Bright Field (BF) and annular Dark Field (DF) detectors. Contrast can be adjusted with push-button ease by choosing between diffraction-contrast or Z-contrast conditions. STEM imaging inherently reduces the impact of inelastically scattered electrons on image blur, allowing thicker samples to be imaged at low kV. Combining precision beam control of the STEM with EDX analysis enables simultaneous elemental mapping and imaging to see the elemental distribution.

Resolution1.5nm (BF-STEM, 100kV, defined by measuring
the gap of sputtered gold particles)
DetectorBF-STEM
DF-STEM (Option)
Magnificationx1,000~x800,000 (High Mag mode)
x1,000~x100,000 (Normal mode)
x100~x2,000 (Low Mag mode)
Supplier's Site

Technical Specifications

  Hitachi High Technologies America, Inc.
Product Category Microscopes
Product Number BF/DF STEM HT7710
Product Name Transmission Electron Microscopes (TEM)
Application Biological / Life Sciences; Medical / Forensic
Unlock Full Specs
to access all available technical data

Similar Products

JEM-120i Electron Microscope - JEM-120i - JEOL USA, Inc.
Specs
Microscope Type Transmission Electron Microscope
Magnification 50 to 1500000 X
Resolution 0.2000 to 0.1400 nm (2 to 1.4 Å)
View Details
Microscopes - 9132493 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Digital Display
Remote Interface Serial Interface; Special requirements such as modem, RF transmitter, etc.
Magnification 500 to 600 X
View Details
Digital Inspection Microscope - PCE-MM 800 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Grade Handheld
Features Digital Display
Remote Interface Computer Interface; Serial Interface; Application Software Included.
View Details