Hitachi High Technologies America, Inc. Scanning Probe Microscope AFM5500M

Description
The AFM5500M is a SPM platform equipped with a fully addressable 4-inch stage, optimized for medium-sized samples. It affords exceptional levels of ease of use, automation, and accuracy, as well as correlation for AFM/SEM investigations. Sample Size Diameter:100 mm (4 inch) Thickness: 20 mm Weight: 2 kg Scan Range 200 µm x 200 µm x 15 µm (XY: Closed loop control, Z: Displacement sensor)
Description
The AFM5500M is a SPM platform equipped with a fully addressable 4-inch stage, optimized for medium-sized samples. It affords exceptional levels of ease of use, automation, and accuracy, as well as correlation for AFM/SEM investigations. Sample Size Diameter:100 mm (4 inch) Thickness: 20 mm Weight: 2 kg Scan Range 200 µm x 200 µm x 15 µm (XY: Closed loop control, Z: Displacement sensor)

Suppliers

Company
Product
Description
Supplier Links
Scanning Probe Microscope - AFM5500M - Hitachi High Technologies America, Inc.
Schaumburg, IL, USA
Scanning Probe Microscope
AFM5500M
Scanning Probe Microscope AFM5500M
The AFM5500M is a SPM platform equipped with a fully addressable 4-inch stage, optimized for medium-sized samples. It affords exceptional levels of ease of use, automation, and accuracy, as well as correlation for AFM/SEM investigations. Sample Size Diameter:100 mm (4 inch) Thickness: 20 mm Weight: 2 kg Scan Range 200 µm x 200 µm x 15 µm (XY: Closed loop control, Z: Displacement sensor)

The AFM5500M is a SPM platform equipped with a fully addressable 4-inch stage, optimized for medium-sized samples. It affords exceptional levels of ease of use, automation, and accuracy, as well as correlation for AFM/SEM investigations.

Sample SizeDiameter:100 mm (4 inch)
Thickness: 20 mm
Weight: 2 kg
Scan Range200 µm x 200 µm x 15 µm (XY: Closed loop control, Z: Displacement sensor)
Supplier's Site

Technical Specifications

  Hitachi High Technologies America, Inc.
Product Category Microscopes
Product Number AFM5500M
Product Name Scanning Probe Microscope
Application Biological / Life Sciences; Medical / Forensic
Unlock Full Specs
to access all available technical data

Similar Products

Digital Inspection Microscope - PCE-MM 800 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Grade Handheld
Features Digital Display
Remote Interface Computer Interface; Serial Interface; Application Software Included.
View Details
Microscopes - 2788491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Remote Interface Serial Interface; Special requirements such as modem, RF transmitter, etc.
Magnification 220 X
View Details
JEM-2100Plus Electron Microscope - JEM-2100Plus_HT - JEOL USA, Inc.
Specs
Microscope Type Transmission Electron Microscope
Resolution 0.1400 nm (1.4 Å)
View Details