The ACD Series of four-quadrant AC motor servo drives utilizes a high performance Digital Signal Processor (DSP), high efficiency MOSFETS, and proprietary control techniques to perform smooth, reliable motor control function swith a high degree of flexibility. Parameters are available to optimize the motor performance, set acceleration/deceler
The main power AC bus can be operated from a 24 VDC to 48 VDC source. The Internal Switching Power Supply (IPS) used to bias the control circuits can be powered from the main power, or from a separate supply for an added level of safety.
| PERFORMANCE CONTROLS, INC.® | |
|---|---|
| Product Category | Motor Controllers |
| Product Number | ACD3200-48/40/88 |
| Product Name | Digital Motor Controllers/Choppers |
| Motor / System | AC Servo |
| Configuration | Stand Alone |
| Operating Temperature | 0 to 50 C (32 to 122 F) |
| DC Input | 24 to 48 volts |