Hitachi, Ltd. Discrete Semiconductor Products 2SK643

Description
Manufacturer: Hitachi, Ltd Win Source Part Number: 160545-2SK643 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Introduction Date: September 03, 2019 Estimated EOL Date: 2035 Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Hitachi, Ltd Win Source Part Number: 160545-2SK643 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Introduction Date: September 03, 2019 Estimated EOL Date: 2035 Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 160545-2SK643 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
160545-2SK643
Discrete Semiconductor Products 160545-2SK643
Manufacturer: Hitachi, Ltd Win Source Part Number: 160545-2SK643 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Introduction Date: September 03, 2019 Estimated EOL Date: 2035 Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Hitachi, Ltd
Win Source Part Number: 160545-2SK643
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Introduction Date: September 03, 2019
Estimated EOL Date: 2035
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 160545-2SK643
Product Name Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

55V 30A DPAK MOSFET Transistor - 278-AUIRFR2405 - ERSAELECTRONICS PTE. LTD.
Specs
PD 110000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
6 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1317T - 855026-2SA1317T - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details