Hitachi, Ltd. N-Channel 0.7ohm MOSFET Transistor 2SK1400A

Description
Power Field-Effect Transistor, 0.7ohm, N-Channel, Metal-oxide Semiconductor FET, TO-220AB Product overview: 2SK1400A from Hitachi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 0.7ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 0.7ohm, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2SK1400A can be used for catalog matching and distributor lookup.
Request a Quote
Description
Power Field-Effect Transistor, 0.7ohm, N-Channel, Metal-oxide Semiconductor FET, TO-220AB Product overview: 2SK1400A from Hitachi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 0.7ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 0.7ohm, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2SK1400A can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 0.7ohm MOSFET Transistor
285-2SK1400A
N-Channel 0.7ohm MOSFET Transistor 285-2SK1400A
Power Field-Effect Transistor, 0.7ohm, N-Channel, Metal-oxide Semiconductor FET, TO-220AB Product overview: 2SK1400A from Hitachi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 0.7ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 0.7ohm, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2SK1400A can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, 0.7ohm, N-Channel, Metal-oxide Semiconductor FET, TO-220AB Product overview: 2SK1400A from Hitachi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 0.7ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 0.7ohm, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2SK1400A can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK1400A - 1127005-2SK1400A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK1400A
1127005-2SK1400A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK1400A 1127005-2SK1400A
Manufacturer: Hitachi, Ltd Win Source Part Number: 1127005-2SK1400A Manufacturer Homepage: www.renesas.com/eng Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Hitachi, Ltd
Win Source Part Number: 1127005-2SK1400A
Manufacturer Homepage: www.renesas.com/eng
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number 285-2SK1400A 1127005-2SK1400A
Product Name N-Channel 0.7ohm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK1400A
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Gate Drivers - TPS2812DRG4 - 1111562-TPS2812DRG4 - Win Source Electronics
Specs
Polarity N-Channel; P-Channel
TJ -40 to 125 C (-40 to 257 F)
Package Type SOT3; 8-SOIC
View Details
24V 195A MOSFET Transistor - 278-AUIRF1324 - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 24 volts
PD 300000 milliwatts
View Details
5 suppliers
MOSFETs - 2060063 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Technology / Material Si
MOSFET Operating Mode Enhancement
Package Type Sot-363
View Details