Manufacturer: Hitachi, Ltd
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1026071-2SK1156
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 500 V
Categories: OEM Parts(0-9)
Case / Package: TO-220AB
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Continuous Drain Current (ID): 5 A
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1026071-2SK1156 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 2SK1156 |