Hitachi, Ltd. Discrete Semiconductor Products 2SD1368CCTL

Description
Manufacturer: Hitachi, Ltd Win Source Part Number: 157640-2SD1368CCTL Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SD1368CC Alternative Parts (Cross-Reference): 2SD1368-CC; 2SC4540(T2LNHE); 2SC4540(F); 2SC4540(T2LSUMIS); Introduction Date: March 14, 2001 ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Hitachi, Ltd Win Source Part Number: 157640-2SD1368CCTL Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SD1368CC Alternative Parts (Cross-Reference): 2SD1368-CC; 2SC4540(T2LNHE); 2SC4540(F); 2SC4540(T2LSUMIS); Introduction Date: March 14, 2001 ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 157640-2SD1368CCTL - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
157640-2SD1368CCTL
Discrete Semiconductor Products 157640-2SD1368CCTL
Manufacturer: Hitachi, Ltd Win Source Part Number: 157640-2SD1368CCTL Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SD1368CC Alternative Parts (Cross-Reference): 2SD1368-CC; 2SC4540(T2LNHE); 2SC4540(F); 2SC4540(T2LSUMIS); Introduction Date: March 14, 2001 ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Hitachi, Ltd
Win Source Part Number: 157640-2SD1368CCTL
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SD1368CC
Alternative Parts (Cross-Reference): 2SD1368-CC; 2SC4540(T2LNHE); 2SC4540(F); 2SC4540(T2LSUMIS);
Introduction Date: March 14, 2001
ECCN: EAR99
Estimated EOL Date: 2029
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Bipolar RF Transistors
Product Number 157640-2SD1368CCTL
Product Name Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807-40QC-QZ - Nexperia B.V.
Specs
Package Type SOT8009 SOT8009
IC(max) -500 milliamps
VCEO -45 volts
View Details
5 suppliers
Bipolar Transistors - 1221433 - RS Components, Ltd.
Specs
Polarity NPN
Package Type TO-252 (DPAK); Dpak (to-252)
Number of units in IC 1
View Details
Single Bipolar Transistors - BCP55E6327HTSA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type TO-261-4, TO-261AA
View Details
2 suppliers