Hitachi, Ltd. Discrete Semiconductor Products 2SC4050

Description
Manufacturer: Hitachi, Ltd Win Source Part Number: 156136-2SC4050 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC4050 Alternative Parts (Cross-Reference): 2SC2459-GR(F); 2SC2459-GR(TPE4); 2SC2459-BL(YM,F); 2SC2459-GR(T4,PP,F; Introduction Date: March 14, 2001 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Hitachi, Ltd Win Source Part Number: 156136-2SC4050 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC4050 Alternative Parts (Cross-Reference): 2SC2459-GR(F); 2SC2459-GR(TPE4); 2SC2459-BL(YM,F); 2SC2459-GR(T4,PP,F; Introduction Date: March 14, 2001 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 156136-2SC4050 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
156136-2SC4050
Discrete Semiconductor Products 156136-2SC4050
Manufacturer: Hitachi, Ltd Win Source Part Number: 156136-2SC4050 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC4050 Alternative Parts (Cross-Reference): 2SC2459-GR(F); 2SC2459-GR(TPE4); 2SC2459-BL(YM,F); 2SC2459-GR(T4,PP,F; Introduction Date: March 14, 2001 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Hitachi, Ltd
Win Source Part Number: 156136-2SC4050
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC4050
Alternative Parts (Cross-Reference): 2SC2459-GR(F); 2SC2459-GR(TPE4); 2SC2459-BL(YM,F); 2SC2459-GR(T4,PP,F;
Introduction Date: March 14, 2001
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Bipolar RF Transistors
Product Number 156136-2SC4050
Product Name Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 6697653P - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT89; SOT-89
View Details
45V 1A Bipolar Transistor - 276-BCP54-16E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Bulk
Packing Method Bulk
VCEO 45 volts
View Details
2 suppliers
45 V, 1 A NPN medium power transistors - BC54-10PASX - Nexperia B.V.
Specs
Package Type SOT1061D
View Details
4 suppliers