Hitachi, Ltd. 35V 0.5A Bipolar Transistor 2SC2618RC

Description
Trans GP BJT NPN 35V 0.5A 3-Pin MPAK Product overview: 2SC2618RC from Hitachi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 35V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC2618RC can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 35V 0.5A 3-Pin MPAK Product overview: 2SC2618RC from Hitachi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 35V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC2618RC can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
35V 0.5A Bipolar Transistor
276-2SC2618RC
35V 0.5A Bipolar Transistor 276-2SC2618RC
Trans GP BJT NPN 35V 0.5A 3-Pin MPAK Product overview: 2SC2618RC from Hitachi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 35V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC2618RC can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 35V 0.5A 3-Pin MPAK Product overview: 2SC2618RC from Hitachi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 35V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC2618RC can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 155346-2SC2618RC - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
155346-2SC2618RC
Discrete Semiconductor Products 155346-2SC2618RC
Manufacturer: Hitachi, Ltd Win Source Part Number: 155346-2SC2618RC Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC2618-RC Alternative Parts (Cross-Reference): 2SC3739B14; 2SC3739B12; TSC2411CX RFG; 2SC3739; Introduction Date: November 26, 1999 ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Hitachi, Ltd
Win Source Part Number: 155346-2SC2618RC
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC2618-RC
Alternative Parts (Cross-Reference): 2SC3739B14; 2SC3739B12; TSC2411CX RFG; 2SC3739;
Introduction Date: November 26, 1999
ECCN: EAR99
Estimated EOL Date: 2029
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SC2618RC 155346-2SC2618RC
Product Name 35V 0.5A Bipolar Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1219439 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
Single Bipolar Transistors - BC817K25WE6327HTSA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT323; SC-70, SOT-323
View Details
2 suppliers
Single Bipolar Transistors - BC817-25/SNVL-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
3 suppliers