Hitachi, Ltd. 40V 0.1A Bipolar Transistor 2SC2462LB

Description
Trans GP BJT NPN 40V 0.1A 3-Pin MPAK Product overview: 2SC2462LB from Hitachi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC2462LB can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 40V 0.1A 3-Pin MPAK Product overview: 2SC2462LB from Hitachi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC2462LB can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 0.1A Bipolar Transistor
276-2SC2462LB
40V 0.1A Bipolar Transistor 276-2SC2462LB
Trans GP BJT NPN 40V 0.1A 3-Pin MPAK Product overview: 2SC2462LB from Hitachi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC2462LB can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 40V 0.1A 3-Pin MPAK Product overview: 2SC2462LB from Hitachi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC2462LB can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 155298-2SC2462LB - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
155298-2SC2462LB
Discrete Semiconductor Products 155298-2SC2462LB
Manufacturer: Hitachi, Ltd Win Source Part Number: 155298-2SC2462LB Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC2462LB Alternative Parts (Cross-Reference): 2SC2462LBTL-E; BC 847BT E6433; BC 847BT; 2SD1424S; Introduction Date: March 14, 2001 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Hitachi, Ltd
Win Source Part Number: 155298-2SC2462LB
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC2462LB
Alternative Parts (Cross-Reference): 2SC2462LBTL-E; BC 847BT E6433; BC 847BT; 2SD1424S;
Introduction Date: March 14, 2001
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SC2462LB 155298-2SC2462LB
Product Name 40V 0.1A Bipolar Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 1 A NPN medium power transistors - BC54-16PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
9 suppliers
Bipolar Transistors - 2548840 - RS Components, Ltd.
Specs
Package Type SO-16
TJ 150 C (302 F)
View Details
Single, Pre-Biased Bipolar Transistors - BCR166B6327HTLA1TR-NDTR-ND - DigiKey
Specs
Polarity PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers