Hitachi, Ltd. 2.5A 35V Bipolar Transistor 2SC1162

Description
Small Signal Bipolar Transistor, 2.5A I(C), 35V V(BR)CEO, 1-Element, NPN, Silicon, TO-126MOD, 3 PIN Product overview: 2SC1162 from Hitachi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A, 35V. Search-friendly keywords include transistor, BJT, switching, amplification, 2.5A, 35V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC1162 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Small Signal Bipolar Transistor, 2.5A I(C), 35V V(BR)CEO, 1-Element, NPN, Silicon, TO-126MOD, 3 PIN Product overview: 2SC1162 from Hitachi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A, 35V. Search-friendly keywords include transistor, BJT, switching, amplification, 2.5A, 35V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC1162 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.5A 35V Bipolar Transistor
276-2SC1162
2.5A 35V Bipolar Transistor 276-2SC1162
Small Signal Bipolar Transistor, 2.5A I(C), 35V V(BR)CEO, 1-Element, NPN, Silicon, TO-126MOD, 3 PIN Product overview: 2SC1162 from Hitachi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A, 35V. Search-friendly keywords include transistor, BJT, switching, amplification, 2.5A, 35V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC1162 can be used for catalog matching and distributor lookup.

Small Signal Bipolar Transistor, 2.5A I(C), 35V V(BR)CEO, 1-Element, NPN, Silicon, TO-126MOD, 3 PIN Product overview: 2SC1162 from Hitachi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A, 35V. Search-friendly keywords include transistor, BJT, switching, amplification, 2.5A, 35V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC1162 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 155026-2SC1162 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
155026-2SC1162
Discrete Semiconductor Products 155026-2SC1162
Manufacturer: Hitachi, Ltd Win Source Part Number: 155026-2SC1162 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC1162 Alternative Parts (Cross-Reference): 2SC3964(Q); 2SD612K-E; 2SC3964; 2SC3964(DMH,Q); Introduction Date: November 26, 1999 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Hitachi, Ltd
Win Source Part Number: 155026-2SC1162
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC1162
Alternative Parts (Cross-Reference): 2SC3964(Q); 2SD612K-E; 2SC3964; 2SC3964(DMH,Q);
Introduction Date: November 26, 1999
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SC1162 155026-2SC1162
Product Name 2.5A 35V Bipolar Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data