Hitachi, Ltd. Discrete Semiconductor Products 2SB1002

Description
Manufacturer: Hitachi, Ltd Win Source Part Number: 154413-2SB1002 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SB1002 Alternative Parts (Cross-Reference): 2SAR513P; 2SAR513PFRAT100; 2SAR513PT100; 2SAR513P5T100; Introduction Date: November 26, 1999 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Hitachi, Ltd Win Source Part Number: 154413-2SB1002 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SB1002 Alternative Parts (Cross-Reference): 2SAR513P; 2SAR513PFRAT100; 2SAR513PT100; 2SAR513P5T100; Introduction Date: November 26, 1999 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 154413-2SB1002 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
154413-2SB1002
Discrete Semiconductor Products 154413-2SB1002
Manufacturer: Hitachi, Ltd Win Source Part Number: 154413-2SB1002 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SB1002 Alternative Parts (Cross-Reference): 2SAR513P; 2SAR513PFRAT100; 2SAR513PT100; 2SAR513P5T100; Introduction Date: November 26, 1999 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Hitachi, Ltd
Win Source Part Number: 154413-2SB1002
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SB1002
Alternative Parts (Cross-Reference): 2SAR513P; 2SAR513PFRAT100; 2SAR513PT100; 2SAR513P5T100;
Introduction Date: November 26, 1999
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 154413-2SB1002
Product Name Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1256009-CAXC2T245QRSWRQ1 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Translators, Level Shifters - 1727-2771-ND - DigiKey
Specs
Package Type TSSOP; "48-TFSOP (0.240"", 6.10mm Width)"
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Logic - Translators, Level Shifters - MAX3373EEBL+ - Lingto Electronic Limited
Specs
Logic Family LVCMOS
View Details