Hirschmann Engineering USA, Inc. RF and Wireless - RF Accessories 943903516

Description
BAT-CLB-5-N M-F
Description
BAT-CLB-5-N M-F

Suppliers

Company
Product
Description
Supplier Links
Futian, China
RF and Wireless - RF Accessories
943903516
RF and Wireless - RF Accessories 943903516
BAT-CLB-5-N M-F

BAT-CLB-5-N M-F

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips
Product Number 943903516
Product Name RF and Wireless - RF Accessories
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW3110SQ-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
RF Transceiver ICs - CYBL10461-56LQXIT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Telecom - SI32283-A-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 56-VFQFN Exposed Pad
View Details