Hirschmann Engineering USA, Inc. RF and Wireless - RF Accessories 943903514

Description
BAT-CLB-2 N M-F
Description
BAT-CLB-2 N M-F

Suppliers

Company
Product
Description
Supplier Links
Futian, China
RF and Wireless - RF Accessories
943903514
RF and Wireless - RF Accessories 943903514
BAT-CLB-2 N M-F

BAT-CLB-2 N M-F

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips
Product Number 943903514
Product Name RF and Wireless - RF Accessories
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW3120SB-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
AIROC™ Bluetooth® & Multiprotocol - CYBLE-416045-02 - Infineon Technologies AG
Specs
Technology Bluetooth
Features RoHS
Supply Voltage Other; 1.71 V 3.6 V
View Details
2 suppliers
Interface - Drivers, Receivers, Transceivers - 100314QI - Lingto Electronic Limited
Specs
Device Type Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF Receivers - SI4761-A50-AMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details