Win Source Part Number: 1293374-S-1628G(09)
Category: Connectors, Interconnects>Rectan
Series: Sumicon 1600
Number of Positions: 28
Color: Blue
Features: Flange
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 3
Contact Finish: Gold
Package: Bulk
Cable Termination: Solder Eyelet
Wire Type: Discrete
Standard Package: 20
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.8000
Mfr: Hirose Electric Co Ltd
Other Names: 216-0060-4-09
Base Product Number: S-1628G
Headers & Wire Housings 28P F SOLDER CONECTR CABLE GOLD PLATED Product overview: S-1628G(09) from Hirose Electric is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-S-1628G(09) can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 1293374-S-1628G(09) | 2027-S-1628G(09) |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount | Electronic Connector |
| Connector Type | Rectangular Connectors, Heavy Duty |