HIROSE Electric U.S.A., Inc. JR16WCC-10(71)

Description
The JR-W series is a rugged, waterproof connector series that is IP67 and IP68 rated in the mated condition. The outer shell is plated to improve corrosion resistance, allowing this connector to be used in various environments. Cable Clip/Clamp Style = Cable Clamp Affixing Method = Screw Colour = Black Series = JR-W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 5372445 - RS Components, Ltd.
Corby, Northants, United Kingdom
The JR-W series is a rugged, waterproof connector series that is IP67 and IP68 rated in the mated condition. The outer shell is plated to improve corrosion resistance, allowing this connector to be used in various environments. Cable Clip/Clamp Style = Cable Clamp Affixing Method = Screw Colour = Black Series = JR-W

The JR-W series is a rugged, waterproof connector series that is IP67 and IP68 rated in the mated condition. The outer shell is plated to improve corrosion resistance, allowing this connector to be used in various environments.
Cable Clip/Clamp Style = Cable Clamp
Affixing Method = Screw
Colour = Black
Series = JR-W

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wire and Cable Clips
Product Number 5372445
Type Cable Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Cord Clip Black - 65910010 - Interpower
Specs
Material Glass-filled
View Details
Clamping Clip For Conduit Tubes - 8221058 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.256 inch (6.5 mm)
Material Polyaminde
View Details
EMC Shield Clamps for 10 × 3 mm Bus Bar, Pluggable- with or without Integrated Strain Relief - 36788.11 - icotek Corp
Specs
Material Steel; Shield clamp: Spring steel, zinc plated Snap foot: Spring steel Shield bracket: Mild steel, galvanically zinc plated
Diameter 0.118 inch (3 mm)
Length 1.28 inch (32.5 mm)
View Details
Half Cable Clamp - 8150 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.750 inch (19.05 mm)
View Details
2 suppliers