HIROSE Electric U.S.A., Inc. Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers IX61G-A-10P

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Over Ethernet (PoE) Controllers Packaging: Bulk Part Status: Obsolete Connector Style: High Density (HDC, HDI, HPC) Connector Type: Receptacle Number of Positions: 5 Termination: Solder Features: USB 2.0 Adapter Cards PCI, Serial
Request a Quote
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Over Ethernet (PoE) Controllers Packaging: Bulk Part Status: Obsolete Connector Style: High Density (HDC, HDI, HPC) Connector Type: Receptacle Number of Positions: 5 Termination: Solder Features: USB 2.0 Adapter Cards PCI, Serial
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Over Ethernet (PoE) Controllers Packaging: Bulk Part Status: Obsolete Connector Style: High Density (HDC, HDI, HPC) Connector Type: Receptacle Number of Positions: 5 Termination: Solder Features: USB 2.0 Adapter Cards PCI, Serial

Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Over Ethernet (PoE) Controllers
Packaging: Bulk
Part Status: Obsolete
Connector Style: High Density (HDC, HDI, HPC)
Connector Type: Receptacle
Number of Positions: 5
Termination: Solder
Features: USB 2.0 Adapter Cards PCI, Serial

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7139449P - RS Components, Ltd.
Specs
Type SOT-89
View Details
Battery Management - BQ20851DBT-TI - Quarktwin Technology Ltd.
Specs
Type SOP; 38-TFSOP (0.173\", 4.40mm Width)
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
PMIC - Supervisors - ADM1817-R23AKS-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details