HIROSE Electric U.S.A., Inc. Attenuators HV-AT(5)-PJ

Description
RF Attenuators 5dB 0Hz ~ 67GHz 50 Ohms 1W 1.85mm In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 5dB 0Hz ~ 67GHz 50 Ohms 1W 1.85mm In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - H126352-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
H126352-ND
Attenuators H126352-ND
RF Attenuators 5dB 0Hz ~ 67GHz 50 Ohms 1W 1.85mm In-Line Module

RF Attenuators 5dB 0Hz ~ 67GHz 50 Ohms 1W 1.85mm In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - HV-AT(5)-PJ - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
HV-AT(5)-PJ
RF and Wireless - Attenuators HV-AT(5)-PJ
RF ATTENUATOR 5DB 50OHM 1.85MM

RF ATTENUATOR 5DB 50OHM 1.85MM

Supplier's Site
Attenuators - HV-AT(5)-PJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
HV-AT(5)-PJ
Attenuators HV-AT(5)-PJ
RF Attenuators 5dB 0 Hz ~ 67 GHz 50 Ohms 1W 1.85mm In-Line Module

RF Attenuators 5dB 0 Hz ~ 67 GHz 50 Ohms 1W 1.85mm In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number H126352-ND HV-AT(5)-PJ HV-AT(5)-PJ
Product Name Attenuators RF and Wireless - Attenuators Attenuators
Attenuation 5 dB 5 dB 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
ColorConnect Attenuators - AT-292-01-10 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Attenuators - 863-1234-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Attenuation 15 dB
Package Type "16-SOIC (0.154"", 3.90mm Width)"
View Details
5 suppliers
Coaxial Attenuator 2W 6GHz SMA - UIYCA2AS6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.2 :1
View Details