HIROSE Electric U.S.A., Inc. Jumper Wires, Pre-Crimped Leads H2ABT-10105-A6

Description
"Orange 26 AWG Jumper Lead Socket to Pin Tin 5.00"" (127.00mm)"
Request a Quote Datasheet
Description
"Orange 26 AWG Jumper Lead Socket to Pin Tin 5.00"" (127.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jumper Wires, Pre-Crimped Leads - H2ABT-10105-A6-ND - DigiKey
Thief River Falls, MN, United States
Jumper Wires, Pre-Crimped Leads
H2ABT-10105-A6-ND
Jumper Wires, Pre-Crimped Leads H2ABT-10105-A6-ND
"Orange 26 AWG Jumper Lead Socket to Pin Tin 5.00"" (127.00mm)"

"Orange 26 AWG Jumper Lead Socket to Pin Tin 5.00"" (127.00mm)"

Buy Now Datasheet
Cable Assemblies - Jumper Wires, Pre-Crimped Leads - H2ABT-10105-A6 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Jumper Wires, Pre-Crimped Leads
H2ABT-10105-A6
Cable Assemblies - Jumper Wires, Pre-Crimped Leads H2ABT-10105-A6
JUMPER-H1502TR/A3049 A/H1500TR 5"

JUMPER-H1502TR/A3049A/H1500TR 5"

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number H2ABT-10105-A6-ND H2ABT-10105-A6
Product Name Jumper Wires, Pre-Crimped Leads Cable Assemblies - Jumper Wires, Pre-Crimped Leads
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Circular Cable Assemblies - 2171-NEBL-M8G4-E-7.5-N-M8G4-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 24.6 ft (74.98 dm)
View Details
CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
Standard Cable Assemblies - Bx4SML-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
HDMI 1.4b, HDMI A Male to DVI-D Single Link (18+1) Male, Black color, 26/28/28AWG, 30FT Length - 1721019-30 - Qualtek Electronics Corp.
Specs
Application Computer
Cable Length 30 ft (91.44 dm)
Connector Type DVI-D; HDMI A Male
View Details
2 suppliers