HIROSE Electric U.S.A., Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins GT8E-8P-DS

Description
Win Source Part Number: 1013939-GT8E-8P-DS Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: GT8E Number of Positions: 8 Features: Board Guide Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Latch Lock Package: Tray Contact Material: Brass Standard Package: 112 Insulation Material: Polybutylene Terephthalate (PBT) Style: Board to Cable/Wire Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole, Right Angle Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.118" (3.00mm) Insulation Height: 0.276" (7.00mm) Contact Shape: Square ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Hirose Electric Co Ltd Other Names: H122077,758-0043-8-0 0,GT8E-8P-DS-ND Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1013939-GT8E-8P-DS Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: GT8E Number of Positions: 8 Features: Board Guide Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Latch Lock Package: Tray Contact Material: Brass Standard Package: 112 Insulation Material: Polybutylene Terephthalate (PBT) Style: Board to Cable/Wire Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole, Right Angle Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.118" (3.00mm) Insulation Height: 0.276" (7.00mm) Contact Shape: Square ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Hirose Electric Co Ltd Other Names: H122077,758-0043-8-0 0,GT8E-8P-DS-ND Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1013939-GT8E-8P-DS - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1013939-GT8E-8P-DS
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1013939-GT8E-8P-DS
Win Source Part Number: 1013939-GT8E-8P-DS Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: GT8E Number of Positions: 8 Features: Board Guide Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Latch Lock Package: Tray Contact Material: Brass Standard Package: 112 Insulation Material: Polybutylene Terephthalate (PBT) Style: Board to Cable/Wire Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole, Right Angle Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.118" (3.00mm) Insulation Height: 0.276" (7.00mm) Contact Shape: Square ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Hirose Electric Co Ltd Other Names: H122077,758-0043-8-0 0,GT8E-8P-DS-ND Product Status: Obsolete

Win Source Part Number: 1013939-GT8E-8P-DS
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: GT8E
Number of Positions: 8
Features: Board Guide
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Latch Lock
Package: Tray
Contact Material: Brass
Standard Package: 112
Insulation Material: Polybutylene Terephthalate (PBT)
Style: Board to Cable/Wire
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: Black
Mounting Type: Through Hole, Right Angle
Shrouding: Shrouded - 4 Wall
Contact Length - Post: 0.118" (3.00mm)
Insulation Height: 0.276" (7.00mm)
Contact Shape: Square
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: Hirose Electric Co Ltd
Other Names: H122077,758-0043-8-00,GT8E-8P-DS-ND
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1013939-GT8E-8P-DS
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GFH-081-117L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details
PCB Headers & Receptacles - 102792-9 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Headers & Wire Housings - G125-MS11005L3R - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting SMT
View Details
Din 41612 Connector, Header, 96Pos; Product Range Amphenol Communications Solutions - 25AC1699 - Newark, An Avnet Company
Specs
Product Type IC Headers
Number of Contacts 96
Contacts Pitch 2.54 mm (0.1000 inches)
View Details