Win Source Part Number: 1362577-DF65-3P-1.7V
Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Mfr: Hirose Electric Co Ltd
Series: DF65
Package: Tape & Reel
Product Status: Active
Features: Solder Retention
Base Product Number: DF65
Mounting Type: Surface Mount
HTSUS: 8536.69.4040
ECCN: EAR99
Style: Board to Cable/Wire
Connector Type: Header
Contact Type: Male Blade
Pitch - Mating: 0.067" (1.70mm)
Number of Positions: 3
Number of Rows: 1
Number of Positions Loaded: All
Shrouding: Shrouded - 3 Wall
Termination: Solder
Fastening Type: Latch Lock
Insulation Height: 0.065" (1.65mm)
Contact Shape: Rectangular
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Contact Material: Brass
Insulation Material: Liquid Crystal Polymer (LCP)
Material Flammability Rating: UL94 V-0
Insulation Color: Black
CONN HEADER SMD 3POS 1.7MM
Wire-To-Board Connector, DF65 Series, Surface Mount, Header, 3, 1.7 mm, Tin Plated Contacts RoHS Compliant: Yes
| Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components | IC Interconnect Components |
| Product Number | 1362577-DF65-3P-1.7V(21) | DF65-3P-1.7V(21) | 68Y1104 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Headers, Male Pins | Wire-To-Board Connector, Df65 Series, Surface Mount, Header, 3, 1.7 Mm, Tin Plated Contacts Rohs Compliant Hirose(Hrs) |
| Product Type | IC Headers | IC Headers; Header | IC Headers |
| Mounting | Surface Mount | SMT; Solder; Surface Mount | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Contact Plating | Tin |