HIROSE Electric U.S.A., Inc. Socket Connector Housing, Pbt; Product Range Hirose(Hrs) DF62C-3S-2.2C

Description
SOCKET CONNECTOR HOUSING, PBT; Product Range:DF62 Series; Gender:Receptacle; No. of Positions:3Ways; Pitch Spacing:2.2mm; For Use With:DF62 Series Socket Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
SOCKET CONNECTOR HOUSING, PBT; Product Range:DF62 Series; Gender:Receptacle; No. of Positions:3Ways; Pitch Spacing:2.2mm; For Use With:DF62 Series Socket Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket Connector Housing, Pbt; Product Range Hirose(Hrs) - 31Y1147 - Newark, An Avnet Company
Chicago, IL, United States
Socket Connector Housing, Pbt; Product Range Hirose(Hrs)
31Y1147
Socket Connector Housing, Pbt; Product Range Hirose(Hrs) 31Y1147
SOCKET CONNECTOR HOUSING, PBT; Product Range:DF62 Series; Gender:Receptacle; No. of Positions:3Ways; Pitch Spacing:2.2mm; For Use With:DF62 Series Socket Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

SOCKET CONNECTOR HOUSING, PBT; Product Range:DF62 Series; Gender:Receptacle; No. of Positions:3Ways; Pitch Spacing:2.2mm; For Use With:DF62 Series Socket Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 31Y1147
Product Name Socket Connector Housing, Pbt; Product Range Hirose(Hrs)
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details