HIROSE Electric U.S.A., Inc. Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts DF62-2428SCFA

Description
Win Source Part Number: 1355348-DF62-2428SCF A Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: Hirose Electric Co Ltd Series: DF62 Package: Tape & Reel (TR) Product Status: Active Base Product Number: DF62 HTSUS: 8536.90.4000 ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 24-28 AWG Contact Finish: Gold Contact Finish Thickness: 8.00µin (0.203µm)
Request a Quote Datasheet
Description
Win Source Part Number: 1355348-DF62-2428SCF A Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: Hirose Electric Co Ltd Series: DF62 Package: Tape & Reel (TR) Product Status: Active Base Product Number: DF62 HTSUS: 8536.90.4000 ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 24-28 AWG Contact Finish: Gold Contact Finish Thickness: 8.00µin (0.203µm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - DF62-2428SCFA - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
DF62-2428SCFA
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts DF62-2428SCFA
Win Source Part Number: 1355348-DF62-2428SCF A Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: Hirose Electric Co Ltd Series: DF62 Package: Tape & Reel (TR) Product Status: Active Base Product Number: DF62 HTSUS: 8536.90.4000 ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 24-28 AWG Contact Finish: Gold Contact Finish Thickness: 8.00µin (0.203µm)

Win Source Part Number: 1355348-DF62-2428SCFA
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Mfr: Hirose Electric Co Ltd
Series: DF62
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: DF62
HTSUS: 8536.90.4000
ECCN: EAR99
Pin or Socket: Socket
Contact Termination: Crimp
Wire Gauge: 24-28 AWG
Contact Finish: Gold
Contact Finish Thickness: 8.00µin (0.203µm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Contacts
Product Number DF62-2428SCFA
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Binding Posts - 1030181 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Form Pin
Contact Material Brass
Plating / Coating Nickel; Nickel
View Details
Universal Contact - 10118534-003RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Current 2 amps
View Details
3 suppliers
CONTACT PIN 20-24AWG CRIMP GOLD - 795-0641-1-2031L - Utmel Electronic Limited
Specs
Contact Material Cu; Copper Alloy
View Details
2 suppliers