Win Source Part Number: 1339570-DF59M-2224PC
Category: Connectors, Interconnects - Solid State Lighting Connectors - Solid State Lighting Connector Contacts
Series: DF59M
Number of Positions: 1
Connector Type: Contact, Plug
Termination: Crimp
Contact Finish: Tin
Package: Tape & Reel (TR) Cut Tape (CT)
Wire Gauge: 22-24 AWG
Contact Material: Copper Alloy
Voltage Rating: 300 V
Standard Package: 15,000
Style: Board to Cable/Wire
Mating Cycles: 20
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6A
HTSUS: 8536.69.8000
Mfr: Hirose Electric Co Ltd
Base Product Number: DF59
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Contacts |
| Product Number | DF59M-2224PCF |
| Product Name | Connectors, Interconnects - Solid State Lighting Connectors - Solid State Lighting Connector Contacts |
| Contact Material | Cu; Copper Alloy |