HIROSE Electric U.S.A., Inc. Rcpt Housing, 6Pos, 2Mm, Pbt, Blk; Product Range Hirose(Hrs) DF51-6S-2C

Description
RCPT HOUSING, 6POS, 2MM, PBT, BLK; Product Range:SignalBee DF51 Series; Gender:Receptacle; No. of Positions:6Ways; Pitch Spacing:2mm; For Use With:Hirose DF51 Series Socket Crimp Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Description
RCPT HOUSING, 6POS, 2MM, PBT, BLK; Product Range:SignalBee DF51 Series; Gender:Receptacle; No. of Positions:6Ways; Pitch Spacing:2mm; For Use With:Hirose DF51 Series Socket Crimp Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rcpt Housing, 6Pos, 2Mm, Pbt, Blk; Product Range Hirose(Hrs) - 28AH2397 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Housing, 6Pos, 2Mm, Pbt, Blk; Product Range Hirose(Hrs)
28AH2397
Rcpt Housing, 6Pos, 2Mm, Pbt, Blk; Product Range Hirose(Hrs) 28AH2397
RCPT HOUSING, 6POS, 2MM, PBT, BLK; Product Range:SignalBee DF51 Series; Gender:Receptacle; No. of Positions:6Ways; Pitch Spacing:2mm; For Use With:Hirose DF51 Series Socket Crimp Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

RCPT HOUSING, 6POS, 2MM, PBT, BLK; Product Range:SignalBee DF51 Series; Gender:Receptacle; No. of Positions:6Ways; Pitch Spacing:2mm; For Use With:Hirose DF51 Series Socket Crimp Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 28AH2397
Product Name Rcpt Housing, 6Pos, 2Mm, Pbt, Blk; Product Range Hirose(Hrs)
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 80 mm (3.15 inch)
Bearing Bore / Ring O.D. 2.76 inch (70 mm)
View Details