HIROSE Electric U.S.A., Inc. Rcpt Housing, 4Pos, 2Mm, Pbt, Blk; Product Range Hirose(Hrs) DF51-4DS-2C

Description
RCPT HOUSING, 4POS, 2MM, PBT, BLK; Product Range:SignalBee DF51 Series; Gender:Receptacle; No. of Positions:4Ways; Pitch Spacing:2mm; For Use With:Hirose DF51 Series Socket Crimp Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Description
RCPT HOUSING, 4POS, 2MM, PBT, BLK; Product Range:SignalBee DF51 Series; Gender:Receptacle; No. of Positions:4Ways; Pitch Spacing:2mm; For Use With:Hirose DF51 Series Socket Crimp Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rcpt Housing, 4Pos, 2Mm, Pbt, Blk; Product Range Hirose(Hrs) - 28AH2389 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Housing, 4Pos, 2Mm, Pbt, Blk; Product Range Hirose(Hrs)
28AH2389
Rcpt Housing, 4Pos, 2Mm, Pbt, Blk; Product Range Hirose(Hrs) 28AH2389
RCPT HOUSING, 4POS, 2MM, PBT, BLK; Product Range:SignalBee DF51 Series; Gender:Receptacle; No. of Positions:4Ways; Pitch Spacing:2mm; For Use With:Hirose DF51 Series Socket Crimp Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

RCPT HOUSING, 4POS, 2MM, PBT, BLK; Product Range:SignalBee DF51 Series; Gender:Receptacle; No. of Positions:4Ways; Pitch Spacing:2mm; For Use With:Hirose DF51 Series Socket Crimp Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 28AH2389
Product Name Rcpt Housing, 4Pos, 2Mm, Pbt, Blk; Product Range Hirose(Hrs)
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details