HIROSE Electric U.S.A., Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins DF3A-2P-2DSA

Description
Win Source Part Number: 1293319-DF3A-2P-2DSA Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: DF3 Number of Positions: 2 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Press-Fit, Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Brass Mated Stacking Heights: 5mm Material Flammability Rating: UL94 V-0 Standard Package: 100 Insulation Material: Polyamide (PA), Nylon Style: Board to Board or Cable Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 39.4µin (1.00µm) Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.114" (2.90mm) Overall Contact Length: 0.299" (7.60mm) Insulation Height: 0.197" (5.00mm) Contact Shape: Square Temperature Range - Operating: -30°C ~ 85°C Contact Length - Mating: 0.122" (3.10mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Hirose Electric Co Ltd Other Names: DF3A2P2DSA,*DF3A-2P- 2DSA,543-0165-0-00,H 2094 Base Product Number: DF3A
Request a Quote Datasheet
Description
Win Source Part Number: 1293319-DF3A-2P-2DSA Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: DF3 Number of Positions: 2 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Press-Fit, Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Brass Mated Stacking Heights: 5mm Material Flammability Rating: UL94 V-0 Standard Package: 100 Insulation Material: Polyamide (PA), Nylon Style: Board to Board or Cable Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 39.4µin (1.00µm) Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.114" (2.90mm) Overall Contact Length: 0.299" (7.60mm) Insulation Height: 0.197" (5.00mm) Contact Shape: Square Temperature Range - Operating: -30°C ~ 85°C Contact Length - Mating: 0.122" (3.10mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Hirose Electric Co Ltd Other Names: DF3A2P2DSA,*DF3A-2P- 2DSA,543-0165-0-00,H 2094 Base Product Number: DF3A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1293319-DF3A-2P-2DSA - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1293319-DF3A-2P-2DSA
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1293319-DF3A-2P-2DSA
Win Source Part Number: 1293319-DF3A-2P-2DSA Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: DF3 Number of Positions: 2 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Press-Fit, Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Brass Mated Stacking Heights: 5mm Material Flammability Rating: UL94 V-0 Standard Package: 100 Insulation Material: Polyamide (PA), Nylon Style: Board to Board or Cable Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 39.4µin (1.00µm) Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.114" (2.90mm) Overall Contact Length: 0.299" (7.60mm) Insulation Height: 0.197" (5.00mm) Contact Shape: Square Temperature Range - Operating: -30°C ~ 85°C Contact Length - Mating: 0.122" (3.10mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Hirose Electric Co Ltd Other Names: DF3A2P2DSA,*DF3A-2P- 2DSA,543-0165-0-00,H 2094 Base Product Number: DF3A

Win Source Part Number: 1293319-DF3A-2P-2DSA
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: DF3
Number of Positions: 2
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Press-Fit, Solder
Fastening Type: Push-Pull
Package: Bulk
Contact Material: Brass
Mated Stacking Heights: 5mm
Material Flammability Rating: UL94 V-0
Standard Package: 100
Insulation Material: Polyamide (PA), Nylon
Style: Board to Board or Cable
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 39.4µin (1.00µm)
Contact Finish - Post: Tin
Insulation Color: Black
Mounting Type: Through Hole
Shrouding: Shrouded - 4 Wall
Contact Length - Post: 0.114" (2.90mm)
Overall Contact Length: 0.299" (7.60mm)
Insulation Height: 0.197" (5.00mm)
Contact Shape: Square
Temperature Range - Operating: -30°C ~ 85°C
Contact Length - Mating: 0.122" (3.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Hirose Electric Co Ltd
Other Names: DF3A2P2DSA,*DF3A-2P-2DSA,543-0165-0-00,H2094
Base Product Number: DF3A

Buy Now Datasheet
Headers, Male Pins - DF3A-2P-2DSA - ODG (Origin Data Global)
Shenzhen, China
Headers, Male Pins
DF3A-2P-2DSA
Headers, Male Pins DF3A-2P-2DSA
CONN HEADER VERT 2POS 2MM

CONN HEADER VERT 2POS 2MM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1293319-DF3A-2P-2DSA DF3A-2P-2DSA
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Headers, Male Pins
Product Type IC Headers IC Headers; Header
Mounting Through-Hole; Through Hole Through-Hole; Press-fit / Solderless Technology; Solder (optional feature); Through Hole
Current Rating 3 amps 3 amps
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 103264-3 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Voltage Rating 250 volts
Current Rating 2 amps
View Details
2 suppliers
.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Headers & Wire Housings - B5743-212-M-T-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
656 Series SSOP Devices ZIF -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details