Win Source Part Number: 1005139-DF3A-2P-2DS
Category: Connectors, Interconnects>Rectan
Series: DF3
Number of Positions: 2
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Press-Fit, Solder
Fastening Type: Push-Pull
Package: Bulk
Contact Material: Brass
Material Flammability Rating: UL94 V-0
Standard Package: 100
Insulation Material: Polyamide (PA), Nylon
Style: Board to Board or Cable
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: Black
Mounting Type: Through Hole, Right Angle
Shrouding: Shrouded - 4 Wall
Contact Length - Post: 0.114" (2.90mm)
Insulation Height: 0.197" (5.00mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 105°C
Contact Length - Mating: 0.122" (3.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3A
HTSUS: 8536.69.4040
Mfr: Hirose Electric Co Ltd
Other Names: 543-0179-4-00,H3893,
Base Product Number: DF3A
Wire-To-Board Connector, Right Angle, DF3 Series, Through Hole, Header, 2, 2 mm RoHS Compliant: Yes
CONN HEADER R/A 2POS 2MM
| Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components | IC Interconnect Components |
| Product Number | 1005139-DF3A-2P-2DS | 24R6028 | DF3A-2P-2DS |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Wire-To-Board Connector, Right Angle, Df3 Series, Through Hole, Header, 2, 2 Mm Rohs Compliant Hirose(Hrs) | Headers, Male Pins |
| Product Type | IC Headers | IC Headers | IC Headers; Header |
| Mounting | Through-Hole; Through Hole, Right Angle | Through-Hole; Press-fit / Solderless Technology; Solder (optional feature); Through Hole, Right Angle | |
| Current Rating | 3 amps | 3 amps | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |