HIROSE Electric U.S.A., Inc. Rectangular Connectors - DF3-9S-2C DF3-9S-2C

Description
Manufacturer: Hirose Electric Co Ltd Win Source Part Number: 014147-DF3-9S-2C Packaging: Bulk Number of Positions: 9 Pitch: 0.079" (2.00mm) Color: Black Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 1 Contact Termination: Crimp Mounting: Free Hanging (In-Line) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Hirose Electric Co Ltd Win Source Part Number: 014147-DF3-9S-2C Packaging: Bulk Number of Positions: 9 Pitch: 0.079" (2.00mm) Color: Black Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 1 Contact Termination: Crimp Mounting: Free Hanging (In-Line) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - DF3-9S-2C - 014147-DF3-9S-2C - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - DF3-9S-2C
014147-DF3-9S-2C
Rectangular Connectors - DF3-9S-2C 014147-DF3-9S-2C
Manufacturer: Hirose Electric Co Ltd Win Source Part Number: 014147-DF3-9S-2C Packaging: Bulk Number of Positions: 9 Pitch: 0.079" (2.00mm) Color: Black Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 1 Contact Termination: Crimp Mounting: Free Hanging (In-Line) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Hirose Electric Co Ltd
Win Source Part Number: 014147-DF3-9S-2C
Packaging: Bulk
Number of Positions: 9
Pitch: 0.079" (2.00mm)
Color: Black
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 1
Contact Termination: Crimp
Mounting: Free Hanging (In-Line)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
2027-DF3-9S-2C
Electronic Connector 2027-DF3-9S-2C
Headers & Wire Housings 2MM RECEPT HOUSING 9 POS CRIMP Product overview: DF3-9S-2C from Hirose Electric is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-DF3-9S-2C can be used for catalog matching and distributor lookup.

Headers & Wire Housings 2MM RECEPT HOUSING 9 POS CRIMP Product overview: DF3-9S-2C from Hirose Electric is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-DF3-9S-2C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Housings - H2146-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
H2146-ND
Rectangular Connector Housings H2146-ND
"9 Rectangular Connectors - Housings Receptacle Black 0.079"" (2.00mm)"

"9 Rectangular Connectors - Housings Receptacle Black 0.079"" (2.00mm)"

Buy Now Datasheet
Connectors Crimp Contacts, Commercial, Stamped & Formed - DF3-9S-2C - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Stamped & Formed
DF3-9S-2C
Connectors Crimp Contacts, Commercial, Stamped & Formed DF3-9S-2C
543-0010-3-00 BAG

543-0010-3-00 BAG

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Heilind Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 014147-DF3-9S-2C 2027-DF3-9S-2C H2146-ND DF3-9S-2C
Product Name Rectangular Connectors - DF3-9S-2C Electronic Connector Rectangular Connector Housings Connectors Crimp Contacts, Commercial, Stamped & Formed
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 6mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details