543-0009-4-00 BAG
"8 Rectangular Connectors - Housings Receptacle Black 0.079"" (2.00mm)"
Hirose DF3-8S-2C Connector Housing
Hirose DF3-8S-2C Connector Housing
Win Source Part Number: 1365457-DF3-8S-2C
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: Hirose Electric Co Ltd
Series: DF3
Package: Bulk
Product Status: Active
Base Product Number: DF3-8
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.8000
ECCN: EAR99
Contact Termination: Crimp
Color: Black
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 8
Number of Rows: 1
Note: Contacts Not Included
Pitch: 0.079" (2.00mm)
Headers & Wire Housings 2MM RECEPT HOUSING 8 POS CRIMP Product overview: DF3-8S-2C from Hirose Electric is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-DF3-8S-2C can be used for catalog matching and distributor lookup.
2mm 1x8P 8 1 不带 P=2mm Rectangular Connectors Housings ROHS
| Heilind Electronics, Inc. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | DF3-8S-2C | H2089-ND | 7009827P | 1722368 | 1365457-DF3-8S-2C | 2027-DF3-8S-2C | DF3-8S-2C |
| Product Name | Connectors Crimp Contacts, Commercial, Stamped & Formed | Rectangular Connector Housings | Wire Housings & Plugs | Wire Housings & Plugs | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings | Electronic Connector | Connectors >> Rectangular Connectors Housings |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | ||||
| Mounting | Free Hanging (In-Line) | Cable mount | Free Hanging (In-Line) | ||||
| Gender | Female / Jack | Male / Plug; Female / Jack | |||||
| Geometry | Straight | Straight; Straight |