HIROSE Electric U.S.A., Inc. Connector, Housing, Socket, 2Mm, 2 Position; Product Range Hirose(Hrs) DF3-2S-2C

Description
CONNECTOR, HOUSING, SOCKET, 2MM, 2 POSITION; Product Range:DF3 Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:2mm; For Use With:DF3 Series Contacts; Connector Type:Wire to Board; Contact Termination:Crimp RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HOUSING, SOCKET, 2MM, 2 POSITION; Product Range:DF3 Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:2mm; For Use With:DF3 Series Contacts; Connector Type:Wire to Board; Contact Termination:Crimp RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, Socket, 2Mm, 2 Position; Product Range Hirose(Hrs) - 24R6017 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, Socket, 2Mm, 2 Position; Product Range Hirose(Hrs)
24R6017
Connector, Housing, Socket, 2Mm, 2 Position; Product Range Hirose(Hrs) 24R6017
CONNECTOR, HOUSING, SOCKET, 2MM, 2 POSITION; Product Range:DF3 Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:2mm; For Use With:DF3 Series Contacts; Connector Type:Wire to Board; Contact Termination:Crimp RoHS Compliant: Yes

CONNECTOR, HOUSING, SOCKET, 2MM, 2 POSITION; Product Range:DF3 Series; Gender:Receptacle; No. of Positions:2Positions; Pitch Spacing:2mm; For Use With:DF3 Series Contacts; Connector Type:Wire to Board; Contact Termination:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 24R6017
Product Name Connector, Housing, Socket, 2Mm, 2 Position; Product Range Hirose(Hrs)
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 55 mm (2.17 inch)
Bearing Bore / Ring O.D. 1.77 inch (45 mm)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details