HIROSE Electric U.S.A., Inc. Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts DF3-22SCFC

Description
Win Source Part Number: 1362872-DF3-22SCFC Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: Hirose Electric Co Ltd Series: DF3 Package: Tape & Reel (TR) Product Status: Active Base Product Number: DF3-2 HTSUS: 8536.90.4000 ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 22 AWG Contact Finish: Gold
Request a Quote Datasheet
Description
Win Source Part Number: 1362872-DF3-22SCFC Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: Hirose Electric Co Ltd Series: DF3 Package: Tape & Reel (TR) Product Status: Active Base Product Number: DF3-2 HTSUS: 8536.90.4000 ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 22 AWG Contact Finish: Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - DF3-22SCFC - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
DF3-22SCFC
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts DF3-22SCFC
Win Source Part Number: 1362872-DF3-22SCFC Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: Hirose Electric Co Ltd Series: DF3 Package: Tape & Reel (TR) Product Status: Active Base Product Number: DF3-2 HTSUS: 8536.90.4000 ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 22 AWG Contact Finish: Gold

Win Source Part Number: 1362872-DF3-22SCFC
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Mfr: Hirose Electric Co Ltd
Series: DF3
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: DF3-2
HTSUS: 8536.90.4000
ECCN: EAR99
Pin or Socket: Socket
Contact Termination: Crimp
Wire Gauge: 22 AWG
Contact Finish: Gold

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Contacts
Product Number DF3-22SCFC
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Contact, Socket, 16Awg, Crimp; For Use With Amphenol Communications Solutions - 63K0586 - Newark, An Avnet Company
Specs
Shape / Form Socket; Socket or Receptacle
Contact Material Brass
Plating / Coating Gold; Gold Plated Contacts
View Details
Automotive Terminals - 1-2208762-3 - TE Connectivity
Specs
Applications Motor or Generator
Plating / Coating Silver; Silver (Ag)
Thickness 0.0315 inch (0.8000 mm)
View Details