HIROSE Electric U.S.A., Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins DF1EC-2P-2.5DSA(35)

Description
Win Source Part Number: 1362627-DF1EC-2P-2.5 DSA(35) Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Temperature Range - Operating: -35°C ~ 85°C Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Mfr: Hirose Electric Co Ltd Series: DF1E Package: Bulk Product Status: Active Base Product Number: DF1E Mounting Type: Through Hole HTSUS: 8536.69.4040 ECCN: EAR99 Current Rating (Amps): 3A Style: Board to Cable/Wire Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.098" (2.50mm) Number of Positions: 2 Number of Rows: 1 Number of Positions Loaded: All Shrouding: Shrouded - 4 Wall Termination: Solder Fastening Type: Latch Holder Contact Length - Mating: 0.177" (4.50mm) Contact Length - Post: 0.142" (3.60mm) Insulation Height: 0.425" (10.80mm) Contact Shape: Square Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 39.4µin (1.00µm) Contact Finish - Post: Tin Contact Material: Brass Insulation Material: Polyamide (PA), Nylon Material Flammability Rating: UL94 V-0 Insulation Color: Natural Mated Stacking Heights: 14.3mm, 15.8mm, 19.8mm Contact Finish Thickness - Post: 39.4µin (1.00µm)
Request a Quote Datasheet
Description
Win Source Part Number: 1362627-DF1EC-2P-2.5 DSA(35) Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Temperature Range - Operating: -35°C ~ 85°C Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Mfr: Hirose Electric Co Ltd Series: DF1E Package: Bulk Product Status: Active Base Product Number: DF1E Mounting Type: Through Hole HTSUS: 8536.69.4040 ECCN: EAR99 Current Rating (Amps): 3A Style: Board to Cable/Wire Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.098" (2.50mm) Number of Positions: 2 Number of Rows: 1 Number of Positions Loaded: All Shrouding: Shrouded - 4 Wall Termination: Solder Fastening Type: Latch Holder Contact Length - Mating: 0.177" (4.50mm) Contact Length - Post: 0.142" (3.60mm) Insulation Height: 0.425" (10.80mm) Contact Shape: Square Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 39.4µin (1.00µm) Contact Finish - Post: Tin Contact Material: Brass Insulation Material: Polyamide (PA), Nylon Material Flammability Rating: UL94 V-0 Insulation Color: Natural Mated Stacking Heights: 14.3mm, 15.8mm, 19.8mm Contact Finish Thickness - Post: 39.4µin (1.00µm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1362627-DF1EC-2P-2.5DSA(35) - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1362627-DF1EC-2P-2.5DSA(35)
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1362627-DF1EC-2P-2.5DSA(35)
Win Source Part Number: 1362627-DF1EC-2P-2.5 DSA(35) Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Temperature Range - Operating: -35°C ~ 85°C Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Mfr: Hirose Electric Co Ltd Series: DF1E Package: Bulk Product Status: Active Base Product Number: DF1E Mounting Type: Through Hole HTSUS: 8536.69.4040 ECCN: EAR99 Current Rating (Amps): 3A Style: Board to Cable/Wire Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.098" (2.50mm) Number of Positions: 2 Number of Rows: 1 Number of Positions Loaded: All Shrouding: Shrouded - 4 Wall Termination: Solder Fastening Type: Latch Holder Contact Length - Mating: 0.177" (4.50mm) Contact Length - Post: 0.142" (3.60mm) Insulation Height: 0.425" (10.80mm) Contact Shape: Square Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 39.4µin (1.00µm) Contact Finish - Post: Tin Contact Material: Brass Insulation Material: Polyamide (PA), Nylon Material Flammability Rating: UL94 V-0 Insulation Color: Natural Mated Stacking Heights: 14.3mm, 15.8mm, 19.8mm Contact Finish Thickness - Post: 39.4µin (1.00µm)

Win Source Part Number: 1362627-DF1EC-2P-2.5DSA(35)
Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Temperature Range - Operating: -35°C ~ 85°C
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Mfr: Hirose Electric Co Ltd
Series: DF1E
Package: Bulk
Product Status: Active
Base Product Number: DF1E
Mounting Type: Through Hole
HTSUS: 8536.69.4040
ECCN: EAR99
Current Rating (Amps): 3A
Style: Board to Cable/Wire
Connector Type: Header
Contact Type: Male Pin
Pitch - Mating: 0.098" (2.50mm)
Number of Positions: 2
Number of Rows: 1
Number of Positions Loaded: All
Shrouding: Shrouded - 4 Wall
Termination: Solder
Fastening Type: Latch Holder
Contact Length - Mating: 0.177" (4.50mm)
Contact Length - Post: 0.142" (3.60mm)
Insulation Height: 0.425" (10.80mm)
Contact Shape: Square
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 39.4µin (1.00µm)
Contact Finish - Post: Tin
Contact Material: Brass
Insulation Material: Polyamide (PA), Nylon
Material Flammability Rating: UL94 V-0
Insulation Color: Natural
Mated Stacking Heights: 14.3mm, 15.8mm, 19.8mm
Contact Finish Thickness - Post: 39.4µin (1.00µm)

Buy Now Datasheet
Headers, Male Pins - DF1EC-2P-2.5DSA(35) - ODG (Origin Data Global)
Shenzhen, China
Headers, Male Pins
DF1EC-2P-2.5DSA(35)
Headers, Male Pins DF1EC-2P-2.5DSA(35)
CONN HEADER VERT 2POS 2.5MM

CONN HEADER VERT 2POS 2.5MM

Supplier's Site Datasheet
Connector, Header, 2Pos, 1Row, 2.5Mm; Pitch Spacing Hirose(Hrs) - 28AH2339 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 2Pos, 1Row, 2.5Mm; Pitch Spacing Hirose(Hrs)
28AH2339
Connector, Header, 2Pos, 1Row, 2.5Mm; Pitch Spacing Hirose(Hrs) 28AH2339
CONNECTOR, HEADER, 2POS, 1ROW, 2.5MM; Pitch Spacing:2.5mm; No. of Contacts:2Contacts; Gender:Header; Product Range:DF1E Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; Contact RoHS Compliant: Yes

CONNECTOR, HEADER, 2POS, 1ROW, 2.5MM; Pitch Spacing:2.5mm; No. of Contacts:2Contacts; Gender:Header; Product Range:DF1E Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 1362627-DF1EC-2P-2.5DSA(35) DF1EC-2P-2.5DSA(35) 28AH2339
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Headers, Male Pins Connector, Header, 2Pos, 1Row, 2.5Mm; Pitch Spacing Hirose(Hrs)
Product Type IC Headers IC Headers; Header IC Headers
Mounting Through-Hole; Through Hole Through-Hole; Solder; Through Hole Through-Hole; Through Hole
Current Rating 3 amps 3 amps
Operating Temperature -35 to 85 C (-31 to 185 F) -35 to 85 C (-31 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Smart card PCB Mount Socket - 697-SMCV3-S-008-01-O-005L - Rego Electronics Inc.
Specs
Product Type IC Socket
Mounting Through-Hole
Features Push-Pull
View Details
Carriers for Standard to Device -  - Sensata Technologies
Specs
Product Type IC Socket
View Details
Array PoP Test: Euclid Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; Test
View Details
PCB Headers & Receptacles - 103169-4 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers