HIROSE Electric U.S.A., Inc. Rcpt Housing, 3Pos, 2.5Mm, Pa, White; Product Range Hirose(Hrs) DF1E-3S-2.5C

Description
RCPT HOUSING, 3POS, 2.5MM, PA, WHITE; Product Range:DF1E Series; Gender:Receptacle; No. of Positions:3Ways; Pitch Spacing:2.5mm; For Use With:Hirose DF1E Series Socket Crimp Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Description
RCPT HOUSING, 3POS, 2.5MM, PA, WHITE; Product Range:DF1E Series; Gender:Receptacle; No. of Positions:3Ways; Pitch Spacing:2.5mm; For Use With:Hirose DF1E Series Socket Crimp Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rcpt Housing, 3Pos, 2.5Mm, Pa, White; Product Range Hirose(Hrs) - 28AH2325 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Housing, 3Pos, 2.5Mm, Pa, White; Product Range Hirose(Hrs)
28AH2325
Rcpt Housing, 3Pos, 2.5Mm, Pa, White; Product Range Hirose(Hrs) 28AH2325
RCPT HOUSING, 3POS, 2.5MM, PA, WHITE; Product Range:DF1E Series; Gender:Receptacle; No. of Positions:3Ways; Pitch Spacing:2.5mm; For Use With:Hirose DF1E Series Socket Crimp Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

RCPT HOUSING, 3POS, 2.5MM, PA, WHITE; Product Range:DF1E Series; Gender:Receptacle; No. of Positions:3Ways; Pitch Spacing:2.5mm; For Use With:Hirose DF1E Series Socket Crimp Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 28AH2325
Product Name Rcpt Housing, 3Pos, 2.5Mm, Pa, White; Product Range Hirose(Hrs)
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
.687 in. ID, .623 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-687873062 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 10 mm (0.3937 inch)
Bearing Bore / Ring O.D. 0.2756 inch (7 mm)
View Details