HIROSE Electric U.S.A., Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins DF1B-2P-2.5DSA(01)

Description
Win Source Part Number: 1015901-DF1B-2P-2.5D SA(01) Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: DF1B Number of Positions: 2 Features: Keying Slot Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Brass Voltage Rating: 250V Mated Stacking Heights: 14mm Material Flammability Rating: UL94 V-0 Standard Package: 100 Insulation Material: Polyamide (PA), Nylon Style: Board to Cable/Wire Pitch - Mating: 0.098" (2.50mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 8.00µin (0.203µm) Insulation Color: White Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.142" (3.60mm) Overall Contact Length: 0.417" (10.60mm) Insulation Height: 0.374" (9.50mm) Contact Shape: Square Temperature Range - Operating: -35°C ~ 85°C Contact Length - Mating: 0.177" (4.50mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Hirose Electric Co Ltd Other Names: DF1B2P25DSA01,H3615, 541-0225-7-01,*DF1B- 2P-2.5DSA(01) Base Product Number: DF1B
Request a Quote Datasheet
Description
Win Source Part Number: 1015901-DF1B-2P-2.5D SA(01) Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: DF1B Number of Positions: 2 Features: Keying Slot Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Brass Voltage Rating: 250V Mated Stacking Heights: 14mm Material Flammability Rating: UL94 V-0 Standard Package: 100 Insulation Material: Polyamide (PA), Nylon Style: Board to Cable/Wire Pitch - Mating: 0.098" (2.50mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 8.00µin (0.203µm) Insulation Color: White Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.142" (3.60mm) Overall Contact Length: 0.417" (10.60mm) Insulation Height: 0.374" (9.50mm) Contact Shape: Square Temperature Range - Operating: -35°C ~ 85°C Contact Length - Mating: 0.177" (4.50mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Hirose Electric Co Ltd Other Names: DF1B2P25DSA01,H3615, 541-0225-7-01,*DF1B- 2P-2.5DSA(01) Base Product Number: DF1B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1015901-DF1B-2P-2.5DSA(01) - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1015901-DF1B-2P-2.5DSA(01)
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1015901-DF1B-2P-2.5DSA(01)
Win Source Part Number: 1015901-DF1B-2P-2.5D SA(01) Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: DF1B Number of Positions: 2 Features: Keying Slot Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Brass Voltage Rating: 250V Mated Stacking Heights: 14mm Material Flammability Rating: UL94 V-0 Standard Package: 100 Insulation Material: Polyamide (PA), Nylon Style: Board to Cable/Wire Pitch - Mating: 0.098" (2.50mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 8.00µin (0.203µm) Insulation Color: White Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.142" (3.60mm) Overall Contact Length: 0.417" (10.60mm) Insulation Height: 0.374" (9.50mm) Contact Shape: Square Temperature Range - Operating: -35°C ~ 85°C Contact Length - Mating: 0.177" (4.50mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Hirose Electric Co Ltd Other Names: DF1B2P25DSA01,H3615, 541-0225-7-01,*DF1B- 2P-2.5DSA(01) Base Product Number: DF1B

Win Source Part Number: 1015901-DF1B-2P-2.5DSA(01)
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: DF1B
Number of Positions: 2
Features: Keying Slot
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Package: Bulk
Contact Material: Brass
Voltage Rating: 250V
Mated Stacking Heights: 14mm
Material Flammability Rating: UL94 V-0
Standard Package: 100
Insulation Material: Polyamide (PA), Nylon
Style: Board to Cable/Wire
Pitch - Mating: 0.098" (2.50mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 8.00µin (0.203µm)
Insulation Color: White
Mounting Type: Through Hole
Shrouding: Shrouded - 4 Wall
Contact Length - Post: 0.142" (3.60mm)
Overall Contact Length: 0.417" (10.60mm)
Insulation Height: 0.374" (9.50mm)
Contact Shape: Square
Temperature Range - Operating: -35°C ~ 85°C
Contact Length - Mating: 0.177" (4.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: Hirose Electric Co Ltd
Other Names: DF1B2P25DSA01,H3615,541-0225-7-01,*DF1B-2P-2.5DSA(01)
Base Product Number: DF1B

Buy Now Datasheet
Connector, Header, 2Pos, 1Row, 2.5Mm; Pitch Spacing Hirose(Hrs) - 28AH2219 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 2Pos, 1Row, 2.5Mm; Pitch Spacing Hirose(Hrs)
28AH2219
Connector, Header, 2Pos, 1Row, 2.5Mm; Pitch Spacing Hirose(Hrs) 28AH2219
CONNECTOR, HEADER, 2POS, 1ROW, 2.5MM; Pitch Spacing:2.5mm; No. of Contacts:2Contacts; Gender:Header; Product Range:DF1B Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

CONNECTOR, HEADER, 2POS, 1ROW, 2.5MM; Pitch Spacing:2.5mm; No. of Contacts:2Contacts; Gender:Header; Product Range:DF1B Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site
Headers, Male Pins - DF1B-2P-2.5DSA(01) - ODG (Origin Data Global)
Shenzhen, China
Headers, Male Pins
DF1B-2P-2.5DSA(01)
Headers, Male Pins DF1B-2P-2.5DSA(01)
CONN HEADER VERT 2POS 2.5MM

CONN HEADER VERT 2POS 2.5MM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 1015901-DF1B-2P-2.5DSA(01) 28AH2219 DF1B-2P-2.5DSA(01)
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Connector, Header, 2Pos, 1Row, 2.5Mm; Pitch Spacing Hirose(Hrs) Headers, Male Pins
Product Type IC Headers IC Headers IC Headers; Header
Mounting Through-Hole; Through Hole Through-Hole; Through Hole Through-Hole; Solder; Through Hole
Voltage Rating 250 volts 250 volts
Operating Temperature -35 to 85 C (-31 to 185 F) -35 to 85 C (-31 to 185 F)
Contact Plating Gold; Gold Gold; Gold Plated Contacts
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 102977-7 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
.024
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
10+10 Pos. Female DIL Cable Housing, for Latches - G125-2042096L0 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
2 suppliers
715 Series CSP/BGA/QFN Devices Open Top -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 350 milliohms
Operating Temperature 125 C (257 F)
View Details