HIROSE Electric U.S.A., Inc. Headers, Male Pins DF13C-8P-1.25V(21)

Description
CONN HEADER SMD 8POS 1.25MM
Datasheet
Description
CONN HEADER SMD 8POS 1.25MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - DF13C-8P-1.25V(21) - ODG (Origin Data Global)
Shenzhen, China
Headers, Male Pins
DF13C-8P-1.25V(21)
Headers, Male Pins DF13C-8P-1.25V(21)
CONN HEADER SMD 8POS 1.25MM

CONN HEADER SMD 8POS 1.25MM

Supplier's Site Datasheet
Connector, Header, 8Pos, 1Row, 1.25Mm; Pitch Spacing Hirose(Hrs) - 28AH2361 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 8Pos, 1Row, 1.25Mm; Pitch Spacing Hirose(Hrs)
28AH2361
Connector, Header, 8Pos, 1Row, 1.25Mm; Pitch Spacing Hirose(Hrs) 28AH2361
CONNECTOR, HEADER, 8POS, 1ROW, 1.25MM; Pitch Spacing:1.25mm; No. of Contacts:8Contacts; Gender:Header; Product Range:DF13 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; ContactRoHS Compliant: Yes

CONNECTOR, HEADER, 8POS, 1ROW, 1.25MM; Pitch Spacing:1.25mm; No. of Contacts:8Contacts; Gender:Header; Product Range:DF13 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; ContactRoHS Compliant: Yes

Supplier's Site
Connector, Header, 8Pos, 1Row, 1.25Mm; Pitch Spacing Hirose(Hrs) - 82AH1516 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 8Pos, 1Row, 1.25Mm; Pitch Spacing Hirose(Hrs)
82AH1516
Connector, Header, 8Pos, 1Row, 1.25Mm; Pitch Spacing Hirose(Hrs) 82AH1516
CONNECTOR, HEADER, 8POS, 1ROW, 1.25MM; Pitch Spacing:1.25mm; No. of Contacts:8Contacts; Gender:Header; Product Range:DF13 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; ContactRoHS Compliant: Yes

CONNECTOR, HEADER, 8POS, 1ROW, 1.25MM; Pitch Spacing:1.25mm; No. of Contacts:8Contacts; Gender:Header; Product Range:DF13 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; ContactRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number DF13C-8P-1.25V(21) 28AH2361
Product Name Headers, Male Pins Connector, Header, 8Pos, 1Row, 1.25Mm; Pitch Spacing Hirose(Hrs)
Product Type IC Headers; Header IC Headers
Mounting SMT; Solder; Surface Mount SMT; Surface Mount
Features Solder Retention
Voltage Rating 150 volts
Current Rating 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 102972-3 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
For .025 -.037
Specs
Product Type PCB Pins
Mounting Solder
Contact Plating Tin/Tin
View Details
Headers & Wire Housings - G125-MH15005M3P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
772 Series CSP/FBGA Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 300 milliohms
Operating Temperature 150 C (302 F)
View Details