Keystone Electronics Corp. .040" PCB Pin Tin, Swage Mount 1357-1

Description
Part Number: 1357-1 Finish/Plating: Bright Tin For Panel Thickness: .031 [.81] Length: .051 [1.3] Material: Brass Mounting: Swage Mount Pin Size: 0.040 RoHS: Yes Type: Micro Pins
Request a Quote
Description
Part Number: 1357-1 Finish/Plating: Bright Tin For Panel Thickness: .031 [.81] Length: .051 [1.3] Material: Brass Mounting: Swage Mount Pin Size: 0.040 RoHS: Yes Type: Micro Pins
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1357-1 is a .040 inch (1.02 mm) diameter swage mount PCB pin with a length of .051 inch (1.3 mm) and a tin finish. It is made of brass and designed for panel thicknesses of .031 inch (0.79 mm). The part is RoHS compliant and part of the Micro Pins series.

Datasheet Summary
Powered by GS/AI

The 1357-1 is a .040 inch (1.02 mm) diameter swage mount PCB pin with a length of .051 inch (1.3 mm) and a tin finish. It is made of brass and designed for panel thicknesses of .031 inch (0.79 mm). The part is RoHS compliant and part of the Micro Pins series.

Suppliers

Company
Product
Description
Supplier Links
.040
New Hyde Park, NY, USA
.040" PCB Pin Tin, Swage Mount
1357-1
.040" PCB Pin Tin, Swage Mount 1357-1
Part Number: 1357-1 Finish/Plating: Bright Tin For Panel Thickness: .031 [.81] Length: .051 [1.3] Material: Brass Mounting: Swage Mount Pin Size: 0.040 RoHS: Yes Type: Micro Pins

Part Number: 1357-1

  • Finish/Plating: Bright Tin
  • For Panel Thickness: .031 [.81]
  • Length: .051 [1.3]
  • Material: Brass
  • Mounting: Swage Mount
  • Pin Size: 0.040
  • RoHS: Yes
  • Type: Micro Pins
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1357-1
Product Name .040" PCB Pin Tin, Swage Mount
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

Double Turret Terminal .172
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
.040
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
TO-100 Socket-8pins - 4593 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type IC Socket; PCB Pins
Socket Type Transistor Sockets
View Details
For .032 -.046
Specs
Product Type PCB Pins
Mounting Solder
Contact Plating Gold; Tin/Gold
View Details