HIROSE Electric U.S.A., Inc. Connectors Crimp Contacts, Commercial, Stamped & Formed DF11-2428SCFA

Description
CUT STRIP -500 PKEN
Request a Quote Datasheet
Description
CUT STRIP -500 PKEN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Crimp Contacts, Commercial, Stamped & Formed - DF11-2428SCFA - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Stamped & Formed
DF11-2428SCFA
Connectors Crimp Contacts, Commercial, Stamped & Formed DF11-2428SCFA
CUT STRIP -500 PKEN

CUT STRIP -500 PKEN

Buy Now
Singapore, Singapore
Electronic Connector
2027-DF11-2428SCFA
Electronic Connector 2027-DF11-2428SCFA
Headers & Wire Housings FEMALE CONTACT GLD 24-28AWG REEL Product overview: DF11-2428SCFA from Hirose Electric is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-DF11-2428SCFA can be used for catalog matching and distributor lookup.

Headers & Wire Housings FEMALE CONTACT GLD 24-28AWG REEL Product overview: DF11-2428SCFA from Hirose Electric is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-DF11-2428SCFA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Contacts - H1505TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
H1505TR-ND
Rectangular Connector Contacts H1505TR-ND
Socket Contact Gold 24-28 AWG Crimp

Socket Contact Gold 24-28 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - H1505CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
H1505CT-ND
Rectangular Connector Contacts H1505CT-ND
Socket Contact Gold 24-28 AWG Crimp

Socket Contact Gold 24-28 AWG Crimp

Buy Now Datasheet
Rectangular Connectors - DF11-2428SCFA - 850567-DF11-2428SCFA - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - DF11-2428SCFA
850567-DF11-2428SCFA
Rectangular Connectors - DF11-2428SCFA 850567-DF11-2428SCFA
Manufacturer: Hirose Electric Co Ltd Win Source Part Number: 850567-DF11-2428SCFA Series: DF11 Features: Contact Package: Reel - TR Family Name: DF11 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8536.90.4000 Other Part Number: H1505TR, DF11-2428SCFA-ND, 543-0550-0-00, H2300TR-ND, DF112428SCFA, Q687956, H1505CT, H2300TR

Manufacturer: Hirose Electric Co Ltd
Win Source Part Number: 850567-DF11-2428SCFA
Series: DF11
Features: Contact
Package: Reel - TR
Family Name: DF11
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8536.90.4000
Other Part Number: H1505TR, DF11-2428SCFA-ND, 543-0550-0-00, H2300TR-ND, DF112428SCFA, Q687956, H1505CT, H2300TR

Buy Now Datasheet
Contact, Socket, 28-24Awg, Crimp; Product Range Hirose(Hrs) - 64AH2825 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 28-24Awg, Crimp; Product Range Hirose(Hrs)
64AH2825
Contact, Socket, 28-24Awg, Crimp; Product Range Hirose(Hrs) 64AH2825
CONTACT, SOCKET, 28-24AWG, CRIMP; Product Range:DF11 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Gold Plated Contacts; For Use With:Hirose DF11 Series Wire-to-Board RoHS Compliant: Yes

CONTACT, SOCKET, 28-24AWG, CRIMP; Product Range:DF11 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Gold Plated Contacts; For Use With:Hirose DF11 Series Wire-to-Board RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Socket, 28-24Awg, Crimp; Product Range Hirose(Hrs) - 26AK5495 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 28-24Awg, Crimp; Product Range Hirose(Hrs)
26AK5495
Contact, Socket, 28-24Awg, Crimp; Product Range Hirose(Hrs) 26AK5495
CONTACT, SOCKET, 28-24AWG, CRIMP; Product Range:DF11 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Gold Plated Contacts; For Use With:Hirose DF11 Series Wire-to-Board RoHS Compliant: Yes

CONTACT, SOCKET, 28-24AWG, CRIMP; Product Range:DF11 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Gold Plated Contacts; For Use With:Hirose DF11 Series Wire-to-Board RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DF11-2428SCFA 2027-DF11-2428SCFA H1505TR-ND 850567-DF11-2428SCFA 64AH2825
Product Name Connectors Crimp Contacts, Commercial, Stamped & Formed Electronic Connector Rectangular Connector Contacts Rectangular Connectors - DF11-2428SCFA Contact, Socket, 28-24Awg, Crimp; Product Range Hirose(Hrs)
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Contacts - A100445CT-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 18 to 22 AWG
View Details
3 suppliers
Connector - Double Heads Pin Pogo -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details