HIROSE Electric U.S.A., Inc. Rectangular Connector Contacts DF1-PD2428SCFB

Description
Socket Contact Gold 24-28 AWG Crimp
Request a Quote Datasheet
Description
Socket Contact Gold 24-28 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - H3833CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
H3833CT-ND
Rectangular Connector Contacts H3833CT-ND
Socket Contact Gold 24-28 AWG Crimp

Socket Contact Gold 24-28 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - H3833TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
H3833TR-ND
Rectangular Connector Contacts H3833TR-ND
Socket Contact Gold 24-28 AWG Crimp

Socket Contact Gold 24-28 AWG Crimp

Buy Now Datasheet
Contact, Pin, 28-24Awg, Crimp; Product Range Hirose(Hrs) - 45AJ3189 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 28-24Awg, Crimp; Product Range Hirose(Hrs)
45AJ3189
Contact, Pin, 28-24Awg, Crimp; Product Range Hirose(Hrs) 45AJ3189
CONTACT, PIN, 28-24AWG, CRIMP; Product Range:DF1 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Gold Plated Contacts; For Use With:Hirose DF1B Series 2.5mm Pitch Plug Connectors; RoHS Compliant: Yes

CONTACT, PIN, 28-24AWG, CRIMP; Product Range:DF1 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Gold Plated Contacts; For Use With:Hirose DF1B Series 2.5mm Pitch Plug Connectors; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number H3833CT-ND 45AJ3189
Product Name Rectangular Connector Contacts Contact, Pin, 28-24Awg, Crimp; Product Range Hirose(Hrs)
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products