HIROSE Electric U.S.A., Inc. Attenuators AT-420(40)

Description
RF Attenuators 20dB 0Hz ~ 13GHz 50 Ohms 2W N-Type In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 20dB 0Hz ~ 13GHz 50 Ohms 2W N-Type In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - H125929-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
H125929-ND
Attenuators H125929-ND
RF Attenuators 20dB 0Hz ~ 13GHz 50 Ohms 2W N-Type In-Line Module

RF Attenuators 20dB 0Hz ~ 13GHz 50 Ohms 2W N-Type In-Line Module

Buy Now Datasheet
Attenuators - AT-420(40) - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
AT-420(40)
Attenuators AT-420(40)
RF Attenuators 20dB 0 Hz ~ 13 GHz 50 Ohms 2W N-Type In-Line Module

RF Attenuators 20dB 0 Hz ~ 13 GHz 50 Ohms 2W N-Type In-Line Module

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number H125929-ND AT-420(40)
Product Name Attenuators Attenuators
Attenuation 20 dB 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 7123138P - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 10 GHz
View Details
Loads, Terminations and Attenuators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
View Details
Passive GaAs MMIC Attenuator Family - ATN20-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
Variable Attenuators - AR-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details