HIROSE Electric U.S.A., Inc. Attenuators AT-105(40)

Description
RF Attenuators 5dB 0Hz ~ 18GHz 50 Ohms 1W SMA In-Line Module
Request a Quote
Description
RF Attenuators 5dB 0Hz ~ 18GHz 50 Ohms 1W SMA In-Line Module
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Suppliers

Company
Product
Description
Supplier Links
Attenuators - AT-105(40)-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
AT-105(40)-ND
Attenuators AT-105(40)-ND
RF Attenuators 5dB 0Hz ~ 18GHz 50 Ohms 1W SMA In-Line Module

RF Attenuators 5dB 0Hz ~ 18GHz 50 Ohms 1W SMA In-Line Module

Buy Now Datasheet
Attenuators - AT-105(40) - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
AT-105(40)
Attenuators AT-105(40)
RF Attenuators 5dB 0 Hz ~ 18 GHz 50 Ohms 1W SMA In-Line Module

RF Attenuators 5dB 0 Hz ~ 18 GHz 50 Ohms 1W SMA In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number AT-105(40)-ND AT-105(40)
Product Name Attenuators Attenuators
Attenuation 5 dB 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARM-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
10dB DC - 40GHz MMIC Differential Attenuator - ATD10-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
2-18 GHz (S, C, X, Ku Band) 5-bit Digital Attenuator - CMD279C3 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 5
Frequency 2 to 18 GHz
View Details
Coaxial Attenuator - 5o20508N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details