Hioki USA Corporation LCR Meter IM3523

Description
The IM3523 is a 200 kHz LCR Meter from Hioki. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test. Additional Features: Measurement modes: LCR, Continuous testing Measurement parameters: Z, Y, θ, Rs (ESR), Rp, Rdc (DC resistance), X, G, B, Cs, Cp, Ls, Lp, D (tanδ), Q Measurement range: 100 mω to 100 Mω, 10 ranges (All parameters defined in terms of Z.) Displayable range: Z, Y, Rs, Rp, Rdc, X, G, B, Ls, Lp, Cs, Cp : ; ± (0.00000 [unit] to 9.99999G [unit]) Real value display for Z and Y only; θ: ± (0.000° to 180.000°), D: ± (0.00000 to 9.99999); Q: ± (0.00 to 99999.9), δ%: ± (0.0000% to 999.999%) Basic accuracy: Z : ±0.05% rdg. θ: ±0.03° Measurement frequency: 40 Hz to 200 kHz (5 digits setting resolution) Measurement signal level: V mode, CV mode: 5 mV to 5 Vrms, 1 mVrms steps; CC mode: 10 μA to 50 mArms, 10 μArms steps Output impedance: 100 ω Display: Monochrome LCD Measurement time: 2 ms (1 kHz, FAST, representative value) Functions: Comparator, BIN measurement (classify function), Panel loading/saving, Memory function
Description
The IM3523 is a 200 kHz LCR Meter from Hioki. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test. Additional Features: Measurement modes: LCR, Continuous testing Measurement parameters: Z, Y, θ, Rs (ESR), Rp, Rdc (DC resistance), X, G, B, Cs, Cp, Ls, Lp, D (tanδ), Q Measurement range: 100 mω to 100 Mω, 10 ranges (All parameters defined in terms of Z.) Displayable range: Z, Y, Rs, Rp, Rdc, X, G, B, Ls, Lp, Cs, Cp : ; ± (0.00000 [unit] to 9.99999G [unit]) Real value display for Z and Y only; θ: ± (0.000° to 180.000°), D: ± (0.00000 to 9.99999); Q: ± (0.00 to 99999.9), δ%: ± (0.0000% to 999.999%) Basic accuracy: Z : ±0.05% rdg. θ: ±0.03° Measurement frequency: 40 Hz to 200 kHz (5 digits setting resolution) Measurement signal level: V mode, CV mode: 5 mV to 5 Vrms, 1 mVrms steps; CC mode: 10 μA to 50 mArms, 10 μArms steps Output impedance: 100 ω Display: Monochrome LCD Measurement time: 2 ms (1 kHz, FAST, representative value) Functions: Comparator, BIN measurement (classify function), Panel loading/saving, Memory function

Suppliers

Company
Product
Description
Supplier Links
LCR Meter IM3523
The IM3523 is a 200 kHz LCR Meter from Hioki. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test. Additional Features: Measurement modes: LCR, Continuous testing Measurement parameters: Z, Y, θ, Rs (ESR), Rp, Rdc (DC resistance), X, G, B, Cs, Cp, Ls, Lp, D (tanδ), Q Measurement range: 100 mω to 100 Mω, 10 ranges (All parameters defined in terms of Z.) Displayable range: Z, Y, Rs, Rp, Rdc, X, G, B, Ls, Lp, Cs, Cp : ; ± (0.00000 [unit] to 9.99999G [unit]) Real value display for Z and Y only; θ: ± (0.000° to 180.000°), D: ± (0.00000 to 9.99999); Q: ± (0.00 to 99999.9), δ%: ± (0.0000% to 999.999%) Basic accuracy: Z : ±0.05% rdg. θ: ±0.03° Measurement frequency: 40 Hz to 200 kHz (5 digits setting resolution) Measurement signal level: V mode, CV mode: 5 mV to 5 Vrms, 1 mVrms steps; CC mode: 10 μA to 50 mArms, 10 μArms steps Output impedance: 100 ω Display: Monochrome LCD Measurement time: 2 ms (1 kHz, FAST, representative value) Functions: Comparator, BIN measurement (classify function), Panel loading/saving, Memory function

The IM3523 is a 200 kHz LCR Meter from Hioki. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test.

Additional Features:

  • Measurement modes: LCR, Continuous testing
  • Measurement parameters: Z, Y, θ, Rs (ESR), Rp, Rdc (DC resistance), X, G, B, Cs, Cp, Ls, Lp, D (tanδ), Q
  • Measurement range: 100 mΩ to 100 MΩ, 10 ranges (All parameters defined in terms of Z.)
  • Displayable range: Z, Y, Rs, Rp, Rdc, X, G, B, Ls, Lp, Cs, Cp : ; ± (0.00000 [unit] to 9.99999G [unit]) Real value display for Z and Y only; θ: ± (0.000° to 180.000°), D: ± (0.00000 to 9.99999); Q: ± (0.00 to 99999.9), Δ%: ± (0.0000% to 999.999%)
  • Basic accuracy: Z : ±0.05% rdg. θ: ±0.03°
  • Measurement frequency: 40 Hz to 200 kHz (5 digits setting resolution)
  • Measurement signal level: V mode, CV mode: 5 mV to 5 Vrms, 1 mVrms steps; CC mode: 10 μA to 50 mArms, 10 μArms steps
  • Output impedance: 100 Ω
  • Display: Monochrome LCD
  • Measurement time: 2 ms (1 kHz, FAST, representative value)
  • Functions: Comparator, BIN measurement (classify function), Panel loading/saving, Memory function
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category LCR Meters
Product Number IM3523
Product Name LCR Meter
Unlock Full Specs
to access all available technical data

Similar Products

UT622E Advanced LCR Meter - UT622E - Uni-Trend US
Specs
Form Factor Handheld
Standards and Certifications RoHS
View Details
LCR Meter - K5050 - REED-Direct
Specs
Form Factor Handheld
Display Type Digital
Display Digits 3 Digits; Plus a 1/2 digit
View Details
Auto-Ranging LCR Meter - 253 - TEGAM, Inc.
Specs
Form Factor Bench top
Display Type Digital
Display Digits 7 or more digits
View Details
Impedance Analyzer - MFIA - Zurich Instruments
Zurich Instruments
Specs
Form Factor Bench top
Options & Features Has Application Software for Host Computer (optional feature)
Output Interface Universal Serial Bus; LAN 1GbE
View Details