Wayne Kerr Electronics LCR Meter 4236

Description
The 4236 is a 500 kHz lcr meter from Wayne Kerr. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test. Additional Features: Frequency Range: 20 Hz to 500 kHz Measurement parameters: Resolution: 5 digits Accuracy of set frequency ±0.005% Open circuit voltage: 10mV to 2V Short circuit current: 100MA to 20mA Signal source impedance: 100ω nominal Resolution: 10mV Accuracy: 2%±5mV Low cost component measurement Fast measurement speed 0.2% basic measurement accuracy Comprehensive measurement functions GPIB Interface Large LCD display Intuitive user interface The Wayne Kerr 4236 provides economical, thorough and accurate testing of passive components at frequencies up to 10 MHz. The instruments in the range are designed for comprehensive testing of components, with a basic accuracy of 0.2% with a wide range of measurement parameters.
Datasheet
Description
The 4236 is a 500 kHz lcr meter from Wayne Kerr. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test. Additional Features: Frequency Range: 20 Hz to 500 kHz Measurement parameters: Resolution: 5 digits Accuracy of set frequency ±0.005% Open circuit voltage: 10mV to 2V Short circuit current: 100MA to 20mA Signal source impedance: 100ω nominal Resolution: 10mV Accuracy: 2%±5mV Low cost component measurement Fast measurement speed 0.2% basic measurement accuracy Comprehensive measurement functions GPIB Interface Large LCD display Intuitive user interface The Wayne Kerr 4236 provides economical, thorough and accurate testing of passive components at frequencies up to 10 MHz. The instruments in the range are designed for comprehensive testing of components, with a basic accuracy of 0.2% with a wide range of measurement parameters.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LCR Meter 4236
The 4236 is a 500 kHz lcr meter from Wayne Kerr. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test. Additional Features: Frequency Range: 20 Hz to 500 kHz Measurement parameters: Resolution: 5 digits Accuracy of set frequency ±0.005% Open circuit voltage: 10mV to 2V Short circuit current: 100MA to 20mA Signal source impedance: 100ω nominal Resolution: 10mV Accuracy: 2%±5mV Low cost component measurement Fast measurement speed 0.2% basic measurement accuracy Comprehensive measurement functions GPIB Interface Large LCD display Intuitive user interface The Wayne Kerr 4236 provides economical, thorough and accurate testing of passive components at frequencies up to 10 MHz. The instruments in the range are designed for comprehensive testing of components, with a basic accuracy of 0.2% with a wide range of measurement parameters.

The 4236 is a 500 kHz lcr meter from Wayne Kerr. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test.

Additional Features:

  • Frequency Range: 20 Hz to 500 kHz
  • Measurement parameters:
  • Resolution: 5 digits
  • Accuracy of set frequency ±0.005%
  • Open circuit voltage: 10mV to 2V
  • Short circuit current: 100MA to 20mA
  • Signal source impedance: 100Ω nominal
  • Resolution: 10mV
  • Accuracy: 2%±5mV
  • Low cost component measurement
  • Fast measurement speed
  • 0.2% basic measurement accuracy
  • Comprehensive measurement functions
  • GPIB Interface
  • Large LCD display
  • Intuitive user interface

The Wayne Kerr 4236 provides economical, thorough and accurate testing of passive components at frequencies up to 10 MHz. The instruments in the range are designed for comprehensive testing of components, with a basic accuracy of 0.2% with a wide range of measurement parameters.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category LCR Meters
Product Number 4236
Product Name LCR Meter
Unlock Full Specs
to access all available technical data

Similar Products

UT622C 100MHz LCR Meter - UT622C - Uni-Trend US
Specs
Form Factor Handheld
Standards and Certifications RoHS
View Details
LCR Meter - 6630E - Microtest Corporation
Microtest Corporation
Specs
Form Factor Bench top
Display Type Digital
Output Interface Universal Serial Bus; GPIB; RS232
View Details
Inductance Analyzer - 3255BQ - Wayne Kerr Electronics
Wayne Kerr Electronics
Specs
Form Factor Bench top
Display Type Digital
Options & Features Programmable
View Details
LCR Meter - K5050 - REED-Direct
Specs
Form Factor Handheld
Display Type Digital
Display Digits 3 Digits; Plus a 1/2 digit
View Details