FTL Technology Spring Energised Seals

Description
PTFE spring energised seals are single acting sealing elements used for both rotary and reciprocating applications. They can also be used as a static element where the nature of the application precludes the use of elastomer seals. This makes spring energised seals ideally suited to harsh operating conditions. Each seal consists of a PTFE jacket and metal energising spring. Each element can be designed independently so that the performance of the finished product can be ideally aligned to the final application. Our know-how and experience is a key factor in this process and helps us to differentiate our products from our competitors. To cover the widest possible range of pressures and temperatures, a standard ranges have been developed. These are designed to fit standard groove size although special versions are available on request. PTFE spring energised seals are the perfect choice in applications where aggressive media or fire resistant micro emulsions are the media to be sealed. PTFE spring energised seals will also deliver low frictional characteristics at elevated pressures allowing designers the opportunity to make systems more compact, efficient and reliable. FTL Technology will use high performance elastomers and precision spring geometry in order to optimise a spring energised seal for the exact demands of the application. These seals also deliver outstanding extrusion and compression characteristics. Features and Benefits Outstanding chemical resistance Broad temperature range -75⁰C to +300⁰C Suitable for low lube and dry running conditions High wear resistance of seal lip High pressure capability Anti-adhesive characteristics FDA approval Outstanding sealing efficiency Low friction coefficient and compression set Capable of sealing at high speeds, up to 15 m/s Universal chemical compatibility Good thermal resistance Withstands pressures above 2000 bar (back-up rings) Applications Laboratory and medical equipment High pressure plunger pumps Hydraulics/pneumatic s Fuel injection systems Machine tools Paint spraying equipment Aircraft landing gear Mixers Dosing systems
Description
PTFE spring energised seals are single acting sealing elements used for both rotary and reciprocating applications. They can also be used as a static element where the nature of the application precludes the use of elastomer seals. This makes spring energised seals ideally suited to harsh operating conditions. Each seal consists of a PTFE jacket and metal energising spring. Each element can be designed independently so that the performance of the finished product can be ideally aligned to the final application. Our know-how and experience is a key factor in this process and helps us to differentiate our products from our competitors. To cover the widest possible range of pressures and temperatures, a standard ranges have been developed. These are designed to fit standard groove size although special versions are available on request. PTFE spring energised seals are the perfect choice in applications where aggressive media or fire resistant micro emulsions are the media to be sealed. PTFE spring energised seals will also deliver low frictional characteristics at elevated pressures allowing designers the opportunity to make systems more compact, efficient and reliable. FTL Technology will use high performance elastomers and precision spring geometry in order to optimise a spring energised seal for the exact demands of the application. These seals also deliver outstanding extrusion and compression characteristics. Features and Benefits Outstanding chemical resistance Broad temperature range -75⁰C to +300⁰C Suitable for low lube and dry running conditions High wear resistance of seal lip High pressure capability Anti-adhesive characteristics FDA approval Outstanding sealing efficiency Low friction coefficient and compression set Capable of sealing at high speeds, up to 15 m/s Universal chemical compatibility Good thermal resistance Withstands pressures above 2000 bar (back-up rings) Applications Laboratory and medical equipment High pressure plunger pumps Hydraulics/pneumatic s Fuel injection systems Machine tools Paint spraying equipment Aircraft landing gear Mixers Dosing systems

Suppliers

Company
Product
Description
Supplier Links
Spring Energised Seals -  - FTL Technology
Morley, United Kingdom
Spring Energised Seals
Spring Energised Seals
PTFE spring energised seals are single acting sealing elements used for both rotary and reciprocating applications. They can also be used as a static element where the nature of the application precludes the use of elastomer seals. This makes spring energised seals ideally suited to harsh operating conditions. Each seal consists of a PTFE jacket and metal energising spring. Each element can be designed independently so that the performance of the finished product can be ideally aligned to the final application. Our know-how and experience is a key factor in this process and helps us to differentiate our products from our competitors. To cover the widest possible range of pressures and temperatures, a standard ranges have been developed. These are designed to fit standard groove size although special versions are available on request. PTFE spring energised seals are the perfect choice in applications where aggressive media or fire resistant micro emulsions are the media to be sealed. PTFE spring energised seals will also deliver low frictional characteristics at elevated pressures allowing designers the opportunity to make systems more compact, efficient and reliable. FTL Technology will use high performance elastomers and precision spring geometry in order to optimise a spring energised seal for the exact demands of the application. These seals also deliver outstanding extrusion and compression characteristics. Features and Benefits Outstanding chemical resistance Broad temperature range -75⁰C to +300⁰C Suitable for low lube and dry running conditions High wear resistance of seal lip High pressure capability Anti-adhesive characteristics FDA approval Outstanding sealing efficiency Low friction coefficient and compression set Capable of sealing at high speeds, up to 15 m/s Universal chemical compatibility Good thermal resistance Withstands pressures above 2000 bar (back-up rings) Applications Laboratory and medical equipment High pressure plunger pumps Hydraulics/pneumatic s Fuel injection systems Machine tools Paint spraying equipment Aircraft landing gear Mixers Dosing systems

PTFE spring energised seals are single acting sealing elements used for both rotary and reciprocating applications. They can also be used as a static element where the nature of the application precludes the use of elastomer seals. This makes spring energised seals ideally suited to harsh operating conditions.

Each seal consists of a PTFE jacket and metal energising spring. Each element can be designed independently so that the performance of the finished product can be ideally aligned to the final application. Our know-how and experience is a key factor in this process and helps us to differentiate our products from our competitors. To cover the widest possible range of pressures and temperatures, a standard ranges have been developed. These are designed to fit standard groove size although special versions are available on request.

PTFE spring energised seals are the perfect choice in applications where aggressive media or fire resistant micro emulsions are the media to be sealed. PTFE spring energised seals will also deliver low frictional characteristics at elevated pressures allowing designers the opportunity to make systems more compact, efficient and reliable.

FTL Technology will use high performance elastomers and precision spring geometry in order to optimise a spring energised seal for the exact demands of the application.

These seals also deliver outstanding extrusion and compression characteristics.

Features and Benefits

  • Outstanding chemical resistance
  • Broad temperature range -75⁰C to +300⁰C
  • Suitable for low lube and dry running conditions
  • High wear resistance of seal lip
  • High pressure capability
  • Anti-adhesive characteristics
  • FDA approval
  • Outstanding sealing efficiency
  • Low friction coefficient and compression set
  • Capable of sealing at high speeds, up to 15 m/s
  • Universal chemical compatibility
  • Good thermal resistance
  • Withstands pressures above 2000 bar (back-up rings)

Applications

  • Laboratory and medical equipment
  • High pressure plunger pumps
  • Hydraulics/pneumatics
  • Fuel injection systems
  • Machine tools
  • Paint spraying equipment
  • Aircraft landing gear
  • Mixers
  • Dosing systems
Supplier's Site

Technical Specifications

  FTL Technology
Product Category Hydraulic Seals and Pneumatic Seals
Product Name Spring Energised Seals
Material (ASTM Abbreviation) Polytetrafluoroethylene (PTFE)
Unlock Full Specs
to access all available technical data

Similar Products

Cap Seals -  - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
Material (ASTM Abbreviation) Fluoroelastomer (FKM) (optional feature); Nitrile (NBR) (optional feature); Highly Saturated Nitrile (HNBR) (optional feature)
Seal Type (Composite Seal)
View Details
PTFE V Ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material (ASTM Abbreviation) Polytetrafluoroethylene (PTFE)
View Details
O-Ring Energized Seals -  - CT Gasket & Polymer Co., Inc.
CT Gasket & Polymer Co., Inc.
Specs
Material (ASTM Abbreviation) Ethylene Propylene; Fluoroelastomer (FKM); Flourosilicone (FVMQ); Nitrile (NBR); Highly Saturated Nitrile (HNBR); Silicone, FFKM
Seal Features Spring-energized
Orientation / Direction Rod Seal
View Details
Piston Cup - HC750-1 - VanSeal
Specs
Material (ASTM Abbreviation) Nitrile (NBR)
Orientation / Direction Symmetric Seal
Action Single Acting
View Details