Hi-Tech Controls, Inc. YR-Bell Sheathed Cables

Description
YV-Equipment Wires Single conductor cables for use in small apparatus, switching and intercom system and for data transmission. These cables are not allowed for the installation of heavy current operation. Equipment wire are used for wiring to the switchboards, amplifiers and dial intercommunicating systems, measuring instruments, telephone exchange, clock centrals, and data processing apparatus etc. YR-Bell Outer Jacket Cables For different applications up to max. 100 V operating voltage, for fixed installation above and beneath plaster.
Datasheet
Description
YV-Equipment Wires Single conductor cables for use in small apparatus, switching and intercom system and for data transmission. These cables are not allowed for the installation of heavy current operation. Equipment wire are used for wiring to the switchboards, amplifiers and dial intercommunicating systems, measuring instruments, telephone exchange, clock centrals, and data processing apparatus etc. YR-Bell Outer Jacket Cables For different applications up to max. 100 V operating voltage, for fixed installation above and beneath plaster.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
YR-Bell Sheathed Cables -  - Hi-Tech Controls, Inc.
Centennial, CO, USA
YR-Bell Sheathed Cables
YR-Bell Sheathed Cables
YV-Equipment Wires Single conductor cables for use in small apparatus, switching and intercom system and for data transmission. These cables are not allowed for the installation of heavy current operation. Equipment wire are used for wiring to the switchboards, amplifiers and dial intercommunicating systems, measuring instruments, telephone exchange, clock centrals, and data processing apparatus etc. YR-Bell Outer Jacket Cables For different applications up to max. 100 V operating voltage, for fixed installation above and beneath plaster.

YV-Equipment Wires
Single conductor cables for use in small apparatus, switching and intercom system and for data transmission. These cables are not allowed for the installation of heavy current operation. Equipment wire are used for wiring to the switchboards, amplifiers and dial intercommunicating systems, measuring instruments, telephone exchange, clock centrals, and data processing apparatus etc.
YR-Bell Outer Jacket Cables
For different applications up to max. 100 V operating voltage, for fixed installation above and beneath plaster.

Supplier's Site Datasheet

Technical Specifications

  Hi-Tech Controls, Inc.
Product Category Hookup Wires
Product Name YR-Bell Sheathed Cables
Approvals VDE, CE
Rated Voltage 3000 volts
Nominal Diameter 0.1575 to 0.4134 inch (4 to 10.5 mm)
Wire Weight 0.0402 to 0.2798 lbs/ft (0.0598 to 0.4163 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

18 AWG, Rubber Insulated, Wire Spool - 9507 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 90 C (194 F)
View Details
Hook Up Wire - 0788573001 - TE Connectivity
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0250 inch (0.6350 mm)
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
Miniature Electrode Wire - AS 826-32 - Cooner Wire Company
Specs
Nominal Diameter 0.0080 inch (0.2032 mm)
Wire Conductor Pure Silver
North American 32 AWG
View Details
Hook Up Wire - 1805916 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details