TE Connectivity Hook Up Wire 0484773001

Description
Body Features Wire Color (Base) : Green Configuration Features Number of Strands : 37 Dimensions Outside Cable Diameter : 1.7 MM  [.067 INCH ] Electrical Characteristics Operating Voltage (V) : 600 Usage Conditions Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Wire Color (Base) : Green Configuration Features Number of Strands : 37 Dimensions Outside Cable Diameter : 1.7 MM  [.067 INCH ] Electrical Characteristics Operating Voltage (V) : 600 Usage Conditions Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 0484773001 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
0484773001
Hook Up Wire 0484773001
Body Features Wire Color (Base) : Green Configuration Features Number of Strands : 37 Dimensions Outside Cable Diameter : 1.7 MM  [.067 INCH ] Electrical Characteristics Operating Voltage (V) : 600 Usage Conditions Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Wire Color (Base) : Green

Configuration Features


  • Number of Strands : 37

Dimensions


  • Outside Cable Diameter : 1.7 MM  [.067 INCH ]

Electrical Characteristics


  • Operating Voltage (V) : 600

Usage Conditions


  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number 0484773001
Product Name Hook Up Wire
Rated Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 187379-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 135 C (-85 to 275 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
Hook Up Wire - 0379113001 - TE Connectivity
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0500 inch (1.27 mm)
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Hook Up Wire - 1282473001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin-Plated Copper
View Details
Hook Up Wire - 174257-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers