Hi-Tech Controls, Inc. Check Valve VNR-210-02

Description
The check valves in the VNR Series are available with M5 (10-32 UNF), 1/8" and 1/4" ports. They must be used when it is required to intercept a flow in one direction only. The design of these valves is of the poppet type and this feature allows operation at low pressures both when there is a free flow and during retention. Materials used: - OT58 (brass) body, Nickel Plated (1/4") - Buna-N seals - stainless steel spring - internals brass
Datasheet
Description
The check valves in the VNR Series are available with M5 (10-32 UNF), 1/8" and 1/4" ports. They must be used when it is required to intercept a flow in one direction only. The design of these valves is of the poppet type and this feature allows operation at low pressures both when there is a free flow and during retention. Materials used: - OT58 (brass) body, Nickel Plated (1/4") - Buna-N seals - stainless steel spring - internals brass
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Check Valve - VNR-210-02 - Hi-Tech Controls, Inc.
Centennial, CO, USA
Check Valve
VNR-210-02
Check Valve VNR-210-02
The check valves in the VNR Series are available with M5 (10-32 UNF), 1/8" and 1/4" ports. They must be used when it is required to intercept a flow in one direction only. The design of these valves is of the poppet type and this feature allows operation at low pressures both when there is a free flow and during retention. Materials used: - OT58 (brass) body, Nickel Plated (1/4") - Buna-N seals - stainless steel spring - internals brass

The check valves in the VNR Series are available with M5 (10-32 UNF), 1/8" and 1/4" ports. They must be used when it is required to intercept a flow in one direction only. The design of these
valves is of the poppet type and this feature allows operation at low pressures both when there is a free flow and during retention.
Materials used:
- OT58 (brass) body, Nickel Plated (1/4")
- Buna-N seals
- stainless steel spring
- internals brass

Supplier's Site Datasheet

Technical Specifications

  Hi-Tech Controls, Inc.
Product Category Industrial Valves
Product Number VNR-210-02
Product Name Check Valve
Valve Type Lift Check; Check
Primary Material Brass / Bronze
Media Air; Compressed Air
Valve Size 0.12 inch (3.17 mm)
Maximum Pressure 145.00 psi (102 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

V Series Metal Seated Ball Valves - V1-2: 1/2-36, 150-600# - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Water; Gas; Sour Gas; Steam
View Details
Rotary shear valve, 9 port, 8 position - VD09082PKPKPK0170 - IMI Life Science
Specs
Maximum Pressure ? to 1696.94 psi (? to 1194 m H2O)
Number of Ports 9
View Details
Double Block & Bleed Knife Gate Valves -  - DeZURIK, Inc.
Specs
Valve Type Block Bleed; Gate
Primary Material Stainless Steel
View Details