Hi-Tech Controls, Inc. Vehicle Cable

Description
Vehicle cables can be supplied in different colors and insulation combinations, depending on the application, e.g. Standard PVC Heat or Cold resistant PVC Cross-linked PVC Beside the standard types, reduced and reinforced insulation thickness or shielded PVC outer jackets are available. Vehicle cables are oil and fuel resistant according to DIN ISO 6722 part 2. Three color combinations are only manufactured on request. But the common colors and color combinations can always be supplied by HELUKABEL®.
Datasheet
Description
Vehicle cables can be supplied in different colors and insulation combinations, depending on the application, e.g. Standard PVC Heat or Cold resistant PVC Cross-linked PVC Beside the standard types, reduced and reinforced insulation thickness or shielded PVC outer jackets are available. Vehicle cables are oil and fuel resistant according to DIN ISO 6722 part 2. Three color combinations are only manufactured on request. But the common colors and color combinations can always be supplied by HELUKABEL®.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vehicle Cable -  - Hi-Tech Controls, Inc.
Centennial, CO, USA
Vehicle Cable
Vehicle Cable
Vehicle cables can be supplied in different colors and insulation combinations, depending on the application, e.g. Standard PVC Heat or Cold resistant PVC Cross-linked PVC Beside the standard types, reduced and reinforced insulation thickness or shielded PVC outer jackets are available. Vehicle cables are oil and fuel resistant according to DIN ISO 6722 part 2. Three color combinations are only manufactured on request. But the common colors and color combinations can always be supplied by HELUKABEL®.

Vehicle cables can be supplied in different colors and insulation combinations, depending on the application, e.g.

  • Standard PVC
  • Heat or Cold resistant PVC
  • Cross-linked PVC

Beside the standard types, reduced and reinforced insulation thickness or shielded PVC outer jackets are available. Vehicle cables are oil and fuel resistant according to DIN ISO 6722 part 2.
Three color combinations are only manufactured on request. But the common colors and color combinations can always be supplied by HELUKABEL®.

Supplier's Site Datasheet

Technical Specifications

  Hi-Tech Controls, Inc.
Product Category Hookup Wires
Product Name Vehicle Cable
Approvals CE
Rated Voltage 1000 volts
Nominal Diameter 0.0512 to 0.1181 inch (1.3 to 3 mm)
Wire Weight 0.0067 to 0.0387 lbs/ft (0.0100 to 0.0576 g/mm)
Rated Temperature 105 C (221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1853916 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.3071 inch (7.8 mm)
Rated Temperature 70 C (158 F)
Wire Conductor Copper
View Details
Extra Flexible PVC Lead Wire - NEF 32-1644 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0290 inch (0.7366 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 1497933001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Tin-Plated Copper
View Details
Miniature PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Rated Temperature 105 C (221 F)
Wire Insulation Polyvinyl Chloride
View Details